Sennheiser Electronic Corporation Classic Dynamic Studio Microphone (Supercardioid) MD441-U

Description
The MD 441 is acknowledged as the most accurate and versatile dynamic mic available. It has a nearly textbook perfect super-cardioid pattern, a five-position low frequency contour switch, a two-position high frequency switch, a critically damped internal shock suspension, and a hum bucking coil. Perfect for vocals and virtually every instrument. Dimensions: 10.6 x 1.3 x 1.4 in. (270 x 33 x 36 mm) Min. terminating impedance: 1,000 Nominal impedance: 200 Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 1,8 mV/Pa +- 2 dB Weight: Approx. 15.9 oz. (450 g)
Datasheet
Description
The MD 441 is acknowledged as the most accurate and versatile dynamic mic available. It has a nearly textbook perfect super-cardioid pattern, a five-position low frequency contour switch, a two-position high frequency switch, a critically damped internal shock suspension, and a hum bucking coil. Perfect for vocals and virtually every instrument. Dimensions: 10.6 x 1.3 x 1.4 in. (270 x 33 x 36 mm) Min. terminating impedance: 1,000 Nominal impedance: 200 Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 1,8 mV/Pa +- 2 dB Weight: Approx. 15.9 oz. (450 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Classic Dynamic Studio Microphone (Supercardioid) - 5400 - TMP Pro Distribution
Berlin, CT, USA
Classic Dynamic Studio Microphone (Supercardioid)
5400
Classic Dynamic Studio Microphone (Supercardioid) 5400
The MD 441 is acknowledged as the most accurate and versatile dynamic mic available. It has a nearly textbook perfect super-cardioid pattern, a five-position low frequency contour switch, a two-position high frequency switch, a critically damped internal shock suspension, and a hum bucking coil. Perfect for vocals and virtually every instrument. Dimensions: 10.6 x 1.3 x 1.4 in. (270 x 33 x 36 mm) Min. terminating impedance: 1,000 Nominal impedance: 200 Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 1,8 mV/Pa +- 2 dB Weight: Approx. 15.9 oz. (450 g)

The MD 441 is acknowledged as the most accurate and versatile dynamic mic available. It has a nearly textbook perfect super-cardioid pattern, a five-position low frequency contour switch, a two-position high frequency switch, a critically damped internal shock suspension, and a hum bucking coil. Perfect for vocals and virtually every instrument.
Dimensions: 10.6 x 1.3 x 1.4 in. (270 x 33 x 36 mm)
Min. terminating impedance: 1,000
Nominal impedance: 200
Pick-up pattern: Super-cardioid
Sensitivity in free field, no load (1kHz): 1,8 mV/Pa +- 2 dB
Weight: Approx. 15.9 oz. (450 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5400
Product Name Classic Dynamic Studio Microphone (Supercardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details