Clockaudio Limited Retractable Through Table Microphone (Omni, Nickel) CRM100 RF Nickel

Description
The CRM100-RF is a boundary layer through table omnidirectional condenser microphone, with a built-in mechanism that will allow the user to make the microphone disappear without having to physically remove it from the table. This is achieved by simply pressing the top of the microphone downwards until it locks; then by pressing the microphone again it will raise itself back to its original position above the surface of the table. Engineered in high quality brass with built-in shock mount and RF filter. Frequency Response: 30 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 68dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts Phantom Power Termination: Open ended
Description
The CRM100-RF is a boundary layer through table omnidirectional condenser microphone, with a built-in mechanism that will allow the user to make the microphone disappear without having to physically remove it from the table. This is achieved by simply pressing the top of the microphone downwards until it locks; then by pressing the microphone again it will raise itself back to its original position above the surface of the table. Engineered in high quality brass with built-in shock mount and RF filter. Frequency Response: 30 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 68dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts Phantom Power Termination: Open ended

Suppliers

Company
Product
Description
Supplier Links
Retractable Through Table Microphone (Omni, Nickel) - 80418 - TMP Pro Distribution
Berlin, CT, USA
Retractable Through Table Microphone (Omni, Nickel)
80418
Retractable Through Table Microphone (Omni, Nickel) 80418
The CRM100-RF is a boundary layer through table omnidirectional condenser microphone, with a built-in mechanism that will allow the user to make the microphone disappear without having to physically remove it from the table. This is achieved by simply pressing the top of the microphone downwards until it locks; then by pressing the microphone again it will raise itself back to its original position above the surface of the table. Engineered in high quality brass with built-in shock mount and RF filter. Frequency Response: 30 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 68dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts Phantom Power Termination: Open ended

The CRM100-RF is a boundary layer through table omnidirectional condenser microphone, with a built-in mechanism that will allow the user to make the microphone disappear without having to physically remove it from the table. This is achieved by simply pressing the top of the microphone downwards until it locks; then by pressing the microphone again it will raise itself back to its original position above the surface of the table. Engineered in high quality brass with built-in shock mount and RF filter.
Frequency Response: 30 Hz - 20 KHz
Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 68dB
Maximum SPL: 120dB 1% THD
Power Requirements: 9 - 48 volts Phantom Power
Termination: Open ended

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80418
Product Name Retractable Through Table Microphone (Omni, Nickel)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Wall Stations - Vocia VAM-1 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Agency Approval CE marked and RoHS compliant
Application Paging
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details