Electro-voice Microphone, Cardioid, 15Khz, 200Ohm; Directivity Electro-Voice RE90B

Description
MICROPHONE, CARDIOID, 15KHZ, 200OHM; Directivity:Cardioid ; Output Impedance:200ohm; Frequency Response Min:80Hz; Frequency Response Max:15kHz; Sensitivity:25mV/Pa @ 1kHz; Connector Type:XLR; Lead Length:3m; Product Range:
Datasheet
Description
MICROPHONE, CARDIOID, 15KHZ, 200OHM; Directivity:Cardioid ; Output Impedance:200ohm; Frequency Response Min:80Hz; Frequency Response Max:15kHz; Sensitivity:25mV/Pa @ 1kHz; Connector Type:XLR; Lead Length:3m; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Cardioid, 15Khz, 200Ohm; Directivity Electro-Voice - 97C8478 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Cardioid, 15Khz, 200Ohm; Directivity Electro-Voice
97C8478
Microphone, Cardioid, 15Khz, 200Ohm; Directivity Electro-Voice 97C8478
MICROPHONE, CARDIOID, 15KHZ, 200OHM; Directivity:Cardioid ; Output Impedance:200ohm; Frequency Response Min:80Hz; Frequency Response Max:15kHz; Sensitivity:25mV/Pa @ 1kHz; Connector Type:XLR; Lead Length:3m; Product Range:

MICROPHONE, CARDIOID, 15KHZ, 200OHM; Directivity:Cardioid; Output Impedance:200ohm; Frequency Response Min:80Hz; Frequency Response Max:15kHz; Sensitivity:25mV/Pa @ 1kHz; Connector Type:XLR; Lead Length:3m; Product Range:

Supplier's Site Datasheet
Half-cardioid Pattern Boundary Layer Microphone - 28183 - TMP Pro Distribution
Berlin, CT, USA
Half-cardioid Pattern Boundary Layer Microphone
28183
Half-cardioid Pattern Boundary Layer Microphone 28183
Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization. Ideal for video and teleconferencing systems, boardrooms, classrooms or houses-of-worship. Delivers every word fully and naturally.

Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization. Ideal for video and teleconferencing systems, boardrooms, classrooms or houses-of-worship. Delivers every word fully and naturally.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Audio Microphones Audio Microphones
Product Number 97C8478 28183
Product Name Microphone, Cardioid, 15Khz, 200Ohm; Directivity Electro-Voice Half-cardioid Pattern Boundary Layer Microphone
Directivity Cardioid Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details