Shure Incorporated SM Series Headworn Microphone SM10A

Description
The Shure SM10A is a low-impedance, unidirectional dynamic microphone designed for close-talk head-worn applications such as remote-site sports broadcasting and corporate intercom systems. It is also ideal for singing drummers, keyboard artists, and other performers who need a head-worn vocal microphone with superior noise rejection and a smooth, natural-sounding frequency response. Microphone Type Dynamic, close-talk Frequency Response (at 8 mm [5/16 in.]) 50 to 15,000 Hz Polar Pattern Cardioid, uniform with frequency, symmetrical about axis lmpedance Rated at 150 ohms (223 ohms actual) Sensitivity (1,000 Hz at 8 mm (5/16 in.) Open Circuit Voltage: ® 65.0 dBV/Pa* (0.45 mV) *1 Pa = 94 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 of microphone connector. Connector Professional three-pin male XLR audio connector. Cable Non-detachable, 1.5 m (5 ft), two-conductor, shielded, plastic-jacketed Case Black thermoplastic microphone and pivot housing, anodized aluminum end caps, stainless steel grille, and boom Net Weight 78 grams (2.7 oz) less cable and connector Packaged Weight 950 grams (2 lbs., 1 1/2 oz)
Datasheet
Description
The Shure SM10A is a low-impedance, unidirectional dynamic microphone designed for close-talk head-worn applications such as remote-site sports broadcasting and corporate intercom systems. It is also ideal for singing drummers, keyboard artists, and other performers who need a head-worn vocal microphone with superior noise rejection and a smooth, natural-sounding frequency response. Microphone Type Dynamic, close-talk Frequency Response (at 8 mm [5/16 in.]) 50 to 15,000 Hz Polar Pattern Cardioid, uniform with frequency, symmetrical about axis lmpedance Rated at 150 ohms (223 ohms actual) Sensitivity (1,000 Hz at 8 mm (5/16 in.) Open Circuit Voltage: ® 65.0 dBV/Pa* (0.45 mV) *1 Pa = 94 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 of microphone connector. Connector Professional three-pin male XLR audio connector. Cable Non-detachable, 1.5 m (5 ft), two-conductor, shielded, plastic-jacketed Case Black thermoplastic microphone and pivot housing, anodized aluminum end caps, stainless steel grille, and boom Net Weight 78 grams (2.7 oz) less cable and connector Packaged Weight 950 grams (2 lbs., 1 1/2 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM Series Headworn Microphone - 6218 - TMP Pro Distribution
Berlin, CT, USA
SM Series Headworn Microphone
6218
SM Series Headworn Microphone 6218
The Shure SM10A is a low-impedance, unidirectional dynamic microphone designed for close-talk head-worn applications such as remote-site sports broadcasting and corporate intercom systems. It is also ideal for singing drummers, keyboard artists, and other performers who need a head-worn vocal microphone with superior noise rejection and a smooth, natural-sounding frequency response. Microphone Type Dynamic, close-talk Frequency Response (at 8 mm [5/16 in.]) 50 to 15,000 Hz Polar Pattern Cardioid, uniform with frequency, symmetrical about axis lmpedance Rated at 150 ohms (223 ohms actual) Sensitivity (1,000 Hz at 8 mm (5/16 in.) Open Circuit Voltage: ® 65.0 dBV/Pa* (0.45 mV) *1 Pa = 94 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 of microphone connector. Connector Professional three-pin male XLR audio connector. Cable Non-detachable, 1.5 m (5 ft), two-conductor, shielded, plastic-jacketed Case Black thermoplastic microphone and pivot housing, anodized aluminum end caps, stainless steel grille, and boom Net Weight 78 grams (2.7 oz) less cable and connector Packaged Weight 950 grams (2 lbs., 1 1/2 oz)

The Shure SM10A is a low-impedance, unidirectional dynamic microphone designed for close-talk head-worn applications such as remote-site sports broadcasting and corporate intercom systems. It is also ideal for singing drummers, keyboard artists, and other performers who need a head-worn vocal microphone with superior noise rejection and a smooth, natural-sounding frequency response.
Microphone Type
Dynamic, close-talk
Frequency Response (at 8 mm [5/16 in.])
50 to 15,000 Hz
Polar Pattern
Cardioid, uniform with frequency, symmetrical about axis
lmpedance
Rated at 150 ohms (223 ohms actual)
Sensitivity (1,000 Hz at 8 mm (5/16 in.)
Open Circuit Voltage: ® 65.0 dBV/Pa* (0.45 mV)
*1 Pa = 94 dB SPL
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 of microphone connector.
Connector
Professional three-pin male XLR audio connector.
Cable
Non-detachable, 1.5 m (5 ft), two-conductor, shielded, plastic-jacketed
Case
Black thermoplastic microphone and pivot housing, anodized aluminum end caps, stainless steel grille, and boom
Net Weight
78 grams (2.7 oz) less cable and connector
Packaged Weight
950 grams (2 lbs., 1 1/2 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6218
Product Name SM Series Headworn Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details