Clockaudio Limited C3 Series 11" Gooseneck Mic with Switch C32ES RF

Description
These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 Pin XLR
Description
These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 Pin XLR

Suppliers

Company
Product
Description
Supplier Links
C3 Series 11
Berlin, CT, USA
C3 Series 11" Gooseneck Mic with Switch
53277
C3 Series 11" Gooseneck Mic with Switch 53277
These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 Pin XLR

These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design.
Polar Pattern: Cardioid
Frequency Response: 50 Hz - 18 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 64dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 Pin XLR

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53277
Product Name C3 Series 11" Gooseneck Mic with Switch
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details