Shure Incorporated Directivity Shure SM58-LC

Description
Directivity:Unidirec tional; Output Impedance:300ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54.5 dBV/Pa; Connector Type:3 Way XLR Plug; Lead Length:7.6m; Product Range:
Datasheet
Description
Directivity:Unidirec tional; Output Impedance:300ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54.5 dBV/Pa; Connector Type:3 Way XLR Plug; Lead Length:7.6m; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directivity Shure - 88H1736 - Newark, An Avnet Company
Chicago, IL, United States
Directivity Shure
88H1736
Directivity Shure 88H1736
Directivity:Unidirec tional; Output Impedance:300ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54.5 dBV/Pa; Connector Type:3 Way XLR Plug; Lead Length:7.6m; Product Range:

Directivity:Unidirectional; Output Impedance:300ohm; Frequency Response Min:50Hz; Frequency Response Max:15kHz; Sensitivity:-54.5 dBV/Pa; Connector Type:3 Way XLR Plug; Lead Length:7.6m; Product Range:

Supplier's Site
Legendary Vocal Microphone - 6226 - TMP Pro Distribution
Berlin, CT, USA
Legendary Vocal Microphone
6226
Legendary Vocal Microphone 6226
The legendary Shure SM58® vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. Its tailored vocal response for sound is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A unidirectional (cardioid) pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. Type Dynamic (moving coil) Frequency Response 50 to 15,000 Hz Polar Pattern Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency Sensitivity (at 1,000 Hz Open Circuit Voltage) -54.5 dBV/Pa (1.85 mV) 1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (300 ohms actual) for connection to microphone inputs rated low impedance Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Connector Three-pin professional audio connector (male XLR type) Case Dark gray, enamel-painted, die cast metal; matte-finished, silver, spherical steel mesh grille Net Weight 298 grams (10.5 oz)

The legendary Shure SM58® vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. Its tailored vocal response for sound is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A unidirectional (cardioid) pickup pattern isolates the main sound source while minimizing unwanted background noise.
Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors.
Type
Dynamic (moving coil)
Frequency Response
50 to 15,000 Hz
Polar Pattern
Unidirectional (cardioid), rotationally symmetrical about microphone axis, uniform with frequency
Sensitivity (at 1,000 Hz Open Circuit Voltage)
-54.5 dBV/Pa (1.85 mV)
1 Pa = 94 dB SPL
Impedance
Rated impedance is 150 ohms (300 ohms actual) for connection to microphone inputs rated low impedance
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Connector
Three-pin professional audio connector (male XLR type)
Case
Dark gray, enamel-painted, die cast metal; matte-finished, silver, spherical steel mesh grille
Net Weight
298 grams (10.5 oz)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Audio Microphones Audio Microphones
Product Number 88H1736 6226
Product Name Directivity Shure Legendary Vocal Microphone
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details