Audio-Technica U.S., Inc. Camera-Mount Dual Channel Wireless with Plug-in Transmitter and Lav ATW-1823D

Description
With UHF reception (996 frequencies user-selectable in 25 kHz steps), Audio-Technica's 1800 Series camera-mount wireless microphone systems provide extremely flexible, professional and easy-to-use portable wireless solutions. The 1800 Series is available in dual-channel and single-channel systems. For simultaneous operation of two microphones, dual-channel 1800 wireless systems include the ATW-R1820 dual receiver with two completely independent receiver channels in a single unit. Dual balanced outputs enable signals to be mixed, or independently assigned to each output. Independent audio level controls provide flexible audio mixing and monitoring possibilities. For those using a single microphone, the single-channel 1800 Series systems include the ATW-R1810 single-channel receiver. 1800 Series wireless systems come equipped with a choice of plug-on and body-pack transmitters. The ATW-T1801 UniPak® body-pack transmitters feature a professional locking 4-pin connector compatible with all Audio-Technica Wireless Essentials® microphones. The ATW-T1802 plug-on transmitters feature a locking XLR connector for adapting dynamic and condenser microphones. Both transmitters offer selectable high and low transmission modes to conserve battery life/maximize power. Additional 1800 Series features include automatic frequency scanning, Tone Lock™ squelch, back-lit LCD, soft-touch buttons, headphone monitor output with independent level control, and durable metal construction.
Description
With UHF reception (996 frequencies user-selectable in 25 kHz steps), Audio-Technica's 1800 Series camera-mount wireless microphone systems provide extremely flexible, professional and easy-to-use portable wireless solutions. The 1800 Series is available in dual-channel and single-channel systems. For simultaneous operation of two microphones, dual-channel 1800 wireless systems include the ATW-R1820 dual receiver with two completely independent receiver channels in a single unit. Dual balanced outputs enable signals to be mixed, or independently assigned to each output. Independent audio level controls provide flexible audio mixing and monitoring possibilities. For those using a single microphone, the single-channel 1800 Series systems include the ATW-R1810 single-channel receiver. 1800 Series wireless systems come equipped with a choice of plug-on and body-pack transmitters. The ATW-T1801 UniPak® body-pack transmitters feature a professional locking 4-pin connector compatible with all Audio-Technica Wireless Essentials® microphones. The ATW-T1802 plug-on transmitters feature a locking XLR connector for adapting dynamic and condenser microphones. Both transmitters offer selectable high and low transmission modes to conserve battery life/maximize power. Additional 1800 Series features include automatic frequency scanning, Tone Lock™ squelch, back-lit LCD, soft-touch buttons, headphone monitor output with independent level control, and durable metal construction.

Suppliers

Company
Product
Description
Supplier Links
Camera-Mount Dual Channel Wireless with Plug-in Transmitter and Lav - 53335 - TMP Pro Distribution
Berlin, CT, USA
Camera-Mount Dual Channel Wireless with Plug-in Transmitter and Lav
53335
Camera-Mount Dual Channel Wireless with Plug-in Transmitter and Lav 53335
With UHF reception (996 frequencies user-selectable in 25 kHz steps), Audio-Technica's 1800 Series camera-mount wireless microphone systems provide extremely flexible, professional and easy-to-use portable wireless solutions. The 1800 Series is available in dual-channel and single-channel systems. For simultaneous operation of two microphones, dual-channel 1800 wireless systems include the ATW-R1820 dual receiver with two completely independent receiver channels in a single unit. Dual balanced outputs enable signals to be mixed, or independently assigned to each output. Independent audio level controls provide flexible audio mixing and monitoring possibilities. For those using a single microphone, the single-channel 1800 Series systems include the ATW-R1810 single-channel receiver. 1800 Series wireless systems come equipped with a choice of plug-on and body-pack transmitters. The ATW-T1801 UniPak® body-pack transmitters feature a professional locking 4-pin connector compatible with all Audio-Technica Wireless Essentials® microphones. The ATW-T1802 plug-on transmitters feature a locking XLR connector for adapting dynamic and condenser microphones. Both transmitters offer selectable high and low transmission modes to conserve battery life/maximize power. Additional 1800 Series features include automatic frequency scanning, Tone Lock™ squelch, back-lit LCD, soft-touch buttons, headphone monitor output with independent level control, and durable metal construction.

With UHF reception (996 frequencies user-selectable in 25 kHz steps), Audio-Technica's 1800 Series camera-mount wireless microphone systems provide extremely flexible, professional and easy-to-use portable wireless solutions. The 1800 Series is available in dual-channel and single-channel systems.
For simultaneous operation of two microphones, dual-channel 1800 wireless systems include the ATW-R1820 dual receiver with two completely independent receiver channels in a single unit. Dual balanced outputs enable signals to be mixed, or independently assigned to each output. Independent audio level controls provide flexible audio mixing and monitoring possibilities.
For those using a single microphone, the single-channel 1800 Series systems include the ATW-R1810 single-channel receiver.
1800 Series wireless systems come equipped with a choice of plug-on and body-pack transmitters. The ATW-T1801 UniPak® body-pack transmitters feature a professional locking 4-pin connector compatible with all Audio-Technica Wireless Essentials® microphones. The ATW-T1802 plug-on transmitters feature a locking XLR connector for adapting dynamic and condenser microphones. Both transmitters offer selectable high and low transmission modes to conserve battery life/maximize power.
Additional 1800 Series features include automatic frequency scanning, Tone Lock™ squelch, back-lit LCD, soft-touch buttons, headphone monitor output with independent level control, and durable metal construction.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53335
Product Name Camera-Mount Dual Channel Wireless with Plug-in Transmitter and Lav
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details