TMP Pro Distribution Low-Z Dynamic Vocal Microphone 29940

Description
The AS420 builds on the AS400 with an expanded frequency response. Integrated on/off switch allows the microphone to be muted locally, without the need to adjust mixer settings. Includes 20' XLR-XLR cable and mic clip.
Description
The AS420 builds on the AS400 with an expanded frequency response. Integrated on/off switch allows the microphone to be muted locally, without the need to adjust mixer settings. Includes 20' XLR-XLR cable and mic clip.

Suppliers

Company
Product
Description
Supplier Links
Low-Z Dynamic Vocal Microphone - 29940 - TMP Pro Distribution
Berlin, CT, USA
Low-Z Dynamic Vocal Microphone
29940
Low-Z Dynamic Vocal Microphone 29940
The AS420 builds on the AS400 with an expanded frequency response. Integrated on/off switch allows the microphone to be muted locally, without the need to adjust mixer settings. Includes 20' XLR-XLR cable and mic clip.

The AS420 builds on the AS400 with an expanded frequency response. Integrated on/off switch allows the microphone to be muted locally, without the need to adjust mixer settings. Includes 20' XLR-XLR cable and mic clip.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 29940
Product Name Low-Z Dynamic Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details