AKG Acoustics GmbH P Series Instrument Microphone P4

Description
The P 4 microphone with its solid metal case will stand up to typical stage use. An integrated stand adapter and a mounting bracket for tom tom etc. make this microphone highly versatile for use on drums, percussions, wind instruments and guitar amps. Polar pattern: cardioid Frequency range: 20 to 16,000 Hz Sensitivity: 2.5mV/Pa Max. SPL: 157 dB SPL Recommended load impedance: >= 2,000 ohms
Description
The P 4 microphone with its solid metal case will stand up to typical stage use. An integrated stand adapter and a mounting bracket for tom tom etc. make this microphone highly versatile for use on drums, percussions, wind instruments and guitar amps. Polar pattern: cardioid Frequency range: 20 to 16,000 Hz Sensitivity: 2.5mV/Pa Max. SPL: 157 dB SPL Recommended load impedance: >= 2,000 ohms

Suppliers

Company
Product
Description
Supplier Links
P Series Instrument Microphone - 80291 - TMP Pro Distribution
Berlin, CT, USA
P Series Instrument Microphone
80291
P Series Instrument Microphone 80291
The P 4 microphone with its solid metal case will stand up to typical stage use. An integrated stand adapter and a mounting bracket for tom tom etc. make this microphone highly versatile for use on drums, percussions, wind instruments and guitar amps. Polar pattern: cardioid Frequency range: 20 to 16,000 Hz Sensitivity: 2.5mV/Pa Max. SPL: 157 dB SPL Recommended load impedance: >= 2,000 ohms

The P 4 microphone with its solid metal case will stand up to typical stage use.
An integrated stand adapter and a mounting bracket for tom tom etc. make this microphone highly versatile for use on drums, percussions, wind instruments and guitar amps.
Polar pattern: cardioid
Frequency range: 20 to 16,000 Hz
Sensitivity: 2.5mV/Pa
Max. SPL: 157 dB SPL
Recommended load impedance: >= 2,000 ohms

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80291
Product Name P Series Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details