AKG Acoustics GmbH P Series Bass Instrument Microphone P2

Description
Rugged all metal microphone for bass instruments such as bass drum, trombone or bass amplifier. It delivers powerful sound with a high energy low end. Polar pattern: cardioid Frequency range: 20 to 16,000 Hz Sensitivity: 2.5mV/Pa Max. SPL: 152 dB SPL Recommended load impedance: >= 2,000 ohms
Description
Rugged all metal microphone for bass instruments such as bass drum, trombone or bass amplifier. It delivers powerful sound with a high energy low end. Polar pattern: cardioid Frequency range: 20 to 16,000 Hz Sensitivity: 2.5mV/Pa Max. SPL: 152 dB SPL Recommended load impedance: >= 2,000 ohms

Suppliers

Company
Product
Description
Supplier Links
P Series Bass Instrument Microphone - 80290 - TMP Pro Distribution
Berlin, CT, USA
P Series Bass Instrument Microphone
80290
P Series Bass Instrument Microphone 80290
Rugged all metal microphone for bass instruments such as bass drum, trombone or bass amplifier. It delivers powerful sound with a high energy low end. Polar pattern: cardioid Frequency range: 20 to 16,000 Hz Sensitivity: 2.5mV/Pa Max. SPL: 152 dB SPL Recommended load impedance: >= 2,000 ohms

Rugged all metal microphone for bass instruments such as bass drum, trombone or bass amplifier.
It delivers powerful sound with a high energy low end.
Polar pattern: cardioid
Frequency range: 20 to 16,000 Hz
Sensitivity: 2.5mV/Pa
Max. SPL: 152 dB SPL
Recommended load impedance: >= 2,000 ohms

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80290
Product Name P Series Bass Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details