Electro-voice PolarChoice Desktop Microphone (18") PC Desktop-18

Description
The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions
Datasheet
Description
The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolarChoice Desktop Microphone (18
Berlin, CT, USA
PolarChoice Desktop Microphone (18")
36343
PolarChoice Desktop Microphone (18") 36343
The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions

The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 36343
Product Name PolarChoice Desktop Microphone (18")
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details