Sennheiser Electronic Corporation Evolution 900 Series Side-Address Instrument Mic e906

Description
The cardioid e 906 instrument microphone was especially designed for guitar amps and is also excellent for percussion and horns. Dimensions: 2.2 x 1.3 x 5.3 in. (55 x 34 x 134 mm) Frequency response: 40 - 18,000 Hz Min. terminating impedance: 1000 Nominal impedance: 350 Pick-up pattern: Supercardioid Sensitivity in free field, no load (1kHz): 2.2 mV/Pa Weight: 4.9 oz. (140 g)
Datasheet
Description
The cardioid e 906 instrument microphone was especially designed for guitar amps and is also excellent for percussion and horns. Dimensions: 2.2 x 1.3 x 5.3 in. (55 x 34 x 134 mm) Frequency response: 40 - 18,000 Hz Min. terminating impedance: 1000 Nominal impedance: 350 Pick-up pattern: Supercardioid Sensitivity in free field, no load (1kHz): 2.2 mV/Pa Weight: 4.9 oz. (140 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Side-Address Instrument Mic - 35708 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Side-Address Instrument Mic
35708
Evolution 900 Series Side-Address Instrument Mic 35708
The cardioid e 906 instrument microphone was especially designed for guitar amps and is also excellent for percussion and horns. Dimensions: 2.2 x 1.3 x 5.3 in. (55 x 34 x 134 mm) Frequency response: 40 - 18,000 Hz Min. terminating impedance: 1000 Nominal impedance: 350 Pick-up pattern: Supercardioid Sensitivity in free field, no load (1kHz): 2.2 mV/Pa Weight: 4.9 oz. (140 g)

The cardioid e 906 instrument microphone was especially designed for guitar amps and is also excellent for percussion and horns.
Dimensions: 2.2 x 1.3 x 5.3 in. (55 x 34 x 134 mm)
Frequency response: 40 - 18,000 Hz
Min. terminating impedance: 1000
Nominal impedance: 350
Pick-up pattern: Supercardioid
Sensitivity in free field, no load (1kHz): 2.2 mV/Pa
Weight: 4.9 oz. (140 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 35708
Product Name Evolution 900 Series Side-Address Instrument Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Omnidirectional Microphones - CEM-OB6018-3EAD443C43MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details