TMP Pro Distribution Flagship Tube Microphone with Interchangable Capsules 66878

Description
The Bottle is Blue's flagship recording tool and its highest achievement in quality and innovation. The Bottle combines low noise and superb transient response integrated with a system of interchangeable capsules, the Bottle Caps. In an instant, the bayonet-mounted Bottle Caps can be exchanged to provide different tonal characteristics and pickup patterns while the included power supply remains on. The Class A discrete amplifier circuit of the Bottle is a thoroughly modern homage to the past, with a design utilizing a single hand-selected EF86 pentode vacuum tube in triode mode. The Bottle is the definition of craftsmanship, with hand-assembled custom components found throughout. With eight different Bottle Caps to choose from, the Bottle provides the ultimate recording experience for any application. Frequency Range: 20Hz-20kHz Sensitivity at 1 kHz into 1 kohm: 20mV/Pa Rated impedance: 200ohms Rated load impedance: Not less than 1kohms S/N ratio CCIR468-3: 76dB S/N ratio DIN/IEC 651: 87dB-A Noise level DIN/IEC 651: 7.5dB-A Maximum SPL for THD 0.5%: 134dB Dyn. range of the mic amplifier: 98dB Weight: 1.7kg
Description
The Bottle is Blue's flagship recording tool and its highest achievement in quality and innovation. The Bottle combines low noise and superb transient response integrated with a system of interchangeable capsules, the Bottle Caps. In an instant, the bayonet-mounted Bottle Caps can be exchanged to provide different tonal characteristics and pickup patterns while the included power supply remains on. The Class A discrete amplifier circuit of the Bottle is a thoroughly modern homage to the past, with a design utilizing a single hand-selected EF86 pentode vacuum tube in triode mode. The Bottle is the definition of craftsmanship, with hand-assembled custom components found throughout. With eight different Bottle Caps to choose from, the Bottle provides the ultimate recording experience for any application. Frequency Range: 20Hz-20kHz Sensitivity at 1 kHz into 1 kohm: 20mV/Pa Rated impedance: 200ohms Rated load impedance: Not less than 1kohms S/N ratio CCIR468-3: 76dB S/N ratio DIN/IEC 651: 87dB-A Noise level DIN/IEC 651: 7.5dB-A Maximum SPL for THD 0.5%: 134dB Dyn. range of the mic amplifier: 98dB Weight: 1.7kg

Suppliers

Company
Product
Description
Supplier Links
Flagship Tube Microphone with Interchangable Capsules - 66878 - TMP Pro Distribution
Berlin, CT, USA
Flagship Tube Microphone with Interchangable Capsules
66878
Flagship Tube Microphone with Interchangable Capsules 66878
The Bottle is Blue's flagship recording tool and its highest achievement in quality and innovation. The Bottle combines low noise and superb transient response integrated with a system of interchangeable capsules, the Bottle Caps. In an instant, the bayonet-mounted Bottle Caps can be exchanged to provide different tonal characteristics and pickup patterns while the included power supply remains on. The Class A discrete amplifier circuit of the Bottle is a thoroughly modern homage to the past, with a design utilizing a single hand-selected EF86 pentode vacuum tube in triode mode. The Bottle is the definition of craftsmanship, with hand-assembled custom components found throughout. With eight different Bottle Caps to choose from, the Bottle provides the ultimate recording experience for any application. Frequency Range: 20Hz-20kHz Sensitivity at 1 kHz into 1 kohm: 20mV/Pa Rated impedance: 200ohms Rated load impedance: Not less than 1kohms S/N ratio CCIR468-3: 76dB S/N ratio DIN/IEC 651: 87dB-A Noise level DIN/IEC 651: 7.5dB-A Maximum SPL for THD 0.5%: 134dB Dyn. range of the mic amplifier: 98dB Weight: 1.7kg

The Bottle is Blue's flagship recording tool and its highest achievement in quality and innovation. The Bottle combines low noise and superb transient response integrated with a system of interchangeable capsules, the Bottle Caps. In an instant, the bayonet-mounted Bottle Caps can be exchanged to provide different tonal characteristics and pickup patterns while the included power supply remains on. The Class A discrete amplifier circuit of the Bottle is a thoroughly modern homage to the past, with a design utilizing a single hand-selected EF86 pentode vacuum tube in triode mode. The Bottle is the definition of craftsmanship, with hand-assembled custom components found throughout. With eight different Bottle Caps to choose from, the Bottle provides the ultimate recording experience for any application.
Frequency Range: 20Hz-20kHz
Sensitivity at 1 kHz into 1 kohm: 20mV/Pa
Rated impedance: 200ohms
Rated load impedance: Not less than 1kohms
S/N ratio CCIR468-3: 76dB
S/N ratio DIN/IEC 651: 87dB-A
Noise level DIN/IEC 651: 7.5dB-A
Maximum SPL for THD 0.5%: 134dB
Dyn. range of the mic amplifier: 98dB
Weight: 1.7kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 66878
Product Name Flagship Tube Microphone with Interchangable Capsules
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details