Clockaudio Limited Through-Desk Boundary Layer Mic (Cardioid, Black) C004EB RF

Description
The C004E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 100 Hz - 16 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet
Description
The C004E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 100 Hz - 16 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Desk Boundary Layer Mic (Cardioid, Black) - 49307 - TMP Pro Distribution
Berlin, CT, USA
Through-Desk Boundary Layer Mic (Cardioid, Black)
49307
Through-Desk Boundary Layer Mic (Cardioid, Black) 49307
The C004E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications. Polar Pattern: Omnidirectional Frequency Response: 100 Hz - 16 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 60dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

The C004E is a low profile boundary layer condenser microphone designed for simple through-desk mounting. It features an integral shock mount, RF filtering, XLR termination, and high quality brass construction. Its wide, smooth frequency response suits it to a wide range of installed pro sound, conferencing, and security applications.
Polar Pattern: Omnidirectional
Frequency Response: 100 Hz - 16 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 60dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 49307
Product Name Through-Desk Boundary Layer Mic (Cardioid, Black)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details