TMP Pro Distribution Nine-Pattern Studio Tube Condenser Microphone 60275

Description
The Cactus delivers a commanding, intimate presence with larger-than-life detail that is reminiscent of the world's finest and most well respected vintage designs. At a distance, the Cactus' B7 capsule delivers every nuance in the room, with finely focused resolution and clear, musical frequency response to the extremes of the audible spectrum. Up close, with its detailed highs and smooth midrange, the nine-pattern Cactus excels at delivering a vocal or solo track right to the front of the mix. The amplifier is a transformer-balanced single vacuum tube sub-miniature pentode in a triode mode, along with the highest quality hand-selected electronic components to insure absolute minimum noise and distortion. Transducer Type: Vacuum Tube Condenser Directional Pattern: Multipattern Frequency Range: 20Hz - 20KHz Sensitivity at 1 kHz into 1k : 18.0mV/Pa Output Impedance: 50 Rated Load Impedance: Not less than 1k S/N ratio CCIR468-3: 75dB S/N ratio DIN/IEC 651: 84dB-A Noise Level DIN/IEC 651: 10dB-A Max SPL (0.5% THD) into 2.5k : 134dB Dynamic Range (2.5k load): 124dB Power Requirement: Cactus Power Supply Unit 115/230 VAC, 50/60Hz Weight: 800g Dimensions (mm): 235 x 50 x 30
Description
The Cactus delivers a commanding, intimate presence with larger-than-life detail that is reminiscent of the world's finest and most well respected vintage designs. At a distance, the Cactus' B7 capsule delivers every nuance in the room, with finely focused resolution and clear, musical frequency response to the extremes of the audible spectrum. Up close, with its detailed highs and smooth midrange, the nine-pattern Cactus excels at delivering a vocal or solo track right to the front of the mix. The amplifier is a transformer-balanced single vacuum tube sub-miniature pentode in a triode mode, along with the highest quality hand-selected electronic components to insure absolute minimum noise and distortion. Transducer Type: Vacuum Tube Condenser Directional Pattern: Multipattern Frequency Range: 20Hz - 20KHz Sensitivity at 1 kHz into 1k : 18.0mV/Pa Output Impedance: 50 Rated Load Impedance: Not less than 1k S/N ratio CCIR468-3: 75dB S/N ratio DIN/IEC 651: 84dB-A Noise Level DIN/IEC 651: 10dB-A Max SPL (0.5% THD) into 2.5k : 134dB Dynamic Range (2.5k load): 124dB Power Requirement: Cactus Power Supply Unit 115/230 VAC, 50/60Hz Weight: 800g Dimensions (mm): 235 x 50 x 30

Suppliers

Company
Product
Description
Supplier Links
Nine-Pattern Studio Tube Condenser Microphone - 60275 - TMP Pro Distribution
Berlin, CT, USA
Nine-Pattern Studio Tube Condenser Microphone
60275
Nine-Pattern Studio Tube Condenser Microphone 60275
The Cactus delivers a commanding, intimate presence with larger-than-life detail that is reminiscent of the world's finest and most well respected vintage designs. At a distance, the Cactus' B7 capsule delivers every nuance in the room, with finely focused resolution and clear, musical frequency response to the extremes of the audible spectrum. Up close, with its detailed highs and smooth midrange, the nine-pattern Cactus excels at delivering a vocal or solo track right to the front of the mix. The amplifier is a transformer-balanced single vacuum tube sub-miniature pentode in a triode mode, along with the highest quality hand-selected electronic components to insure absolute minimum noise and distortion. Transducer Type: Vacuum Tube Condenser Directional Pattern: Multipattern Frequency Range: 20Hz - 20KHz Sensitivity at 1 kHz into 1k : 18.0mV/Pa Output Impedance: 50 Rated Load Impedance: Not less than 1k S/N ratio CCIR468-3: 75dB S/N ratio DIN/IEC 651: 84dB-A Noise Level DIN/IEC 651: 10dB-A Max SPL (0.5% THD) into 2.5k : 134dB Dynamic Range (2.5k load): 124dB Power Requirement: Cactus Power Supply Unit 115/230 VAC, 50/60Hz Weight: 800g Dimensions (mm): 235 x 50 x 30

The Cactus delivers a commanding, intimate presence with larger-than-life detail that is reminiscent of the world's finest and most well respected vintage designs. At a distance, the Cactus' B7 capsule delivers every nuance in the room, with finely focused resolution and clear, musical frequency response to the extremes of the audible spectrum. Up close, with its detailed highs and smooth midrange, the nine-pattern Cactus excels at delivering a vocal or solo track right to the front of the mix. The amplifier is a transformer-balanced single vacuum tube sub-miniature pentode in a triode mode, along with the highest quality hand-selected electronic components to insure absolute minimum noise and distortion.
Transducer Type: Vacuum Tube Condenser
Directional Pattern: Multipattern
Frequency Range: 20Hz - 20KHz
Sensitivity at 1 kHz into 1k : 18.0mV/Pa
Output Impedance: 50
Rated Load Impedance: Not less than 1k
S/N ratio CCIR468-3: 75dB
S/N ratio DIN/IEC 651: 84dB-A
Noise Level DIN/IEC 651: 10dB-A
Max SPL (0.5% THD) into 2.5k : 134dB
Dynamic Range (2.5k load): 124dB
Power Requirement: Cactus Power Supply Unit 115/230 VAC, 50/60Hz
Weight: 800g
Dimensions (mm): 235 x 50 x 30

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 60275
Product Name Nine-Pattern Studio Tube Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details