Audio-Technica U.S., Inc. Lavalier/Instrument Microphone PRO 70

Description
This miniature condenser microphone achieves full-sounding pickup and is known for outstanding consistency and dependable performance. Supplied with both a clothing clip and guitar mount, it provides natural and articulate vocal reproduction when used as a clip-on lavalier and excels in pickup of acoustic guitar. The PRO 70 is designed to make music and speech clearly and comfortably audible, yet never draw attention to itself or its operation. The microphone is equipped with a low-frequency roll-off switch that allows for reduced pickup of room noise. The versatile PRO 70 may be powered by either battery or phantom power. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 100-14,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 8 dB/octave OPEN CIRCUIT SENSITIVITY: Phantom: -45 dB (5.6 mV) re 1V at 1 Pa Battery: -45 dB (5.6 mV) re 1V at 1 Pa IMPEDANCE: Phantom: 200 ohms Battery: 200 ohms MAXIMUM INPUT SOUND LEVEL: Phantom: 123 dB SPL, 1 kHz at 1% T.H.D. Battery: 123 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): Phantom: 96 dB, 1 kHz at Max SPL Battery: 96 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 67 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical BATTERY TYPE: 1.5V AA/UM3 BATTERY CURRENT / LIFE: 0.4 mA / 1200 hours typical (alkaline) SWITCH: Off, on-flat, on-roll-off WEIGHT (MICROPHONE): 0.3 oz (8 g) WEIGHT (POWER MODULE): 4.7 oz (134 g) DIMENSIONS (MICROPHONE): 0.98" (25.0 mm) long, 0.40" (10.2 mm) diameter DIMENSIONS (POWER MODULE): 3.27" (83.0 mm) H x 2.48" (63.0 mm) W x 0.87" (22.0 mm) D OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: Integral 6' (1.8 m), permanently attached between microphone and power module ACCESSORIES FURNISHED : AT8411 clothing clip; AT8444 instrument adapter; power module; windscreen; battery; soft protective pouch
Datasheet
Description
This miniature condenser microphone achieves full-sounding pickup and is known for outstanding consistency and dependable performance. Supplied with both a clothing clip and guitar mount, it provides natural and articulate vocal reproduction when used as a clip-on lavalier and excels in pickup of acoustic guitar. The PRO 70 is designed to make music and speech clearly and comfortably audible, yet never draw attention to itself or its operation. The microphone is equipped with a low-frequency roll-off switch that allows for reduced pickup of room noise. The versatile PRO 70 may be powered by either battery or phantom power. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 100-14,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 8 dB/octave OPEN CIRCUIT SENSITIVITY: Phantom: -45 dB (5.6 mV) re 1V at 1 Pa Battery: -45 dB (5.6 mV) re 1V at 1 Pa IMPEDANCE: Phantom: 200 ohms Battery: 200 ohms MAXIMUM INPUT SOUND LEVEL: Phantom: 123 dB SPL, 1 kHz at 1% T.H.D. Battery: 123 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): Phantom: 96 dB, 1 kHz at Max SPL Battery: 96 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 67 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical BATTERY TYPE: 1.5V AA/UM3 BATTERY CURRENT / LIFE: 0.4 mA / 1200 hours typical (alkaline) SWITCH: Off, on-flat, on-roll-off WEIGHT (MICROPHONE): 0.3 oz (8 g) WEIGHT (POWER MODULE): 4.7 oz (134 g) DIMENSIONS (MICROPHONE): 0.98" (25.0 mm) long, 0.40" (10.2 mm) diameter DIMENSIONS (POWER MODULE): 3.27" (83.0 mm) H x 2.48" (63.0 mm) W x 0.87" (22.0 mm) D OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: Integral 6' (1.8 m), permanently attached between microphone and power module ACCESSORIES FURNISHED : AT8411 clothing clip; AT8444 instrument adapter; power module; windscreen; battery; soft protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lavalier/Instrument Microphone - 5748 - TMP Pro Distribution
Berlin, CT, USA
Lavalier/Instrument Microphone
5748
Lavalier/Instrument Microphone 5748
This miniature condenser microphone achieves full-sounding pickup and is known for outstanding consistency and dependable performance. Supplied with both a clothing clip and guitar mount, it provides natural and articulate vocal reproduction when used as a clip-on lavalier and excels in pickup of acoustic guitar. The PRO 70 is designed to make music and speech clearly and comfortably audible, yet never draw attention to itself or its operation. The microphone is equipped with a low-frequency roll-off switch that allows for reduced pickup of room noise. The versatile PRO 70 may be powered by either battery or phantom power. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 100-14,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 8 dB/octave OPEN CIRCUIT SENSITIVITY: Phantom: -45 dB (5.6 mV) re 1V at 1 Pa Battery: -45 dB (5.6 mV) re 1V at 1 Pa IMPEDANCE: Phantom: 200 ohms Battery: 200 ohms MAXIMUM INPUT SOUND LEVEL: Phantom: 123 dB SPL, 1 kHz at 1% T.H.D. Battery: 123 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): Phantom: 96 dB, 1 kHz at Max SPL Battery: 96 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 67 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical BATTERY TYPE: 1.5V AA/UM3 BATTERY CURRENT / LIFE: 0.4 mA / 1200 hours typical (alkaline) SWITCH: Off, on-flat, on-roll-off WEIGHT (MICROPHONE): 0.3 oz (8 g) WEIGHT (POWER MODULE): 4.7 oz (134 g) DIMENSIONS (MICROPHONE): 0.98" (25.0 mm) long, 0.40" (10.2 mm) diameter DIMENSIONS (POWER MODULE): 3.27" (83.0 mm) H x 2.48" (63.0 mm) W x 0.87" (22.0 mm) D OUTPUT CONNECTOR: Integral 3-pin XLRM-type CABLE: Integral 6' (1.8 m), permanently attached between microphone and power module ACCESSORIES FURNISHED : AT8411 clothing clip; AT8444 instrument adapter; power module; windscreen; battery; soft protective pouch

This miniature condenser microphone achieves full-sounding pickup and is known for outstanding consistency and dependable performance. Supplied with both a clothing clip and guitar mount, it provides natural and articulate vocal reproduction when used as a clip-on lavalier and excels in pickup of acoustic guitar. The PRO 70 is designed to make music and speech clearly and comfortably audible, yet never draw attention to itself or its operation. The microphone is equipped with a low-frequency roll-off switch that allows for reduced pickup of room noise. The versatile PRO 70 may be powered by either battery or phantom power. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 100-14,000 Hz
LOW FREQUENCY ROLL-OFF: 80 Hz, 8 dB/octave
OPEN CIRCUIT SENSITIVITY: Phantom: -45 dB (5.6 mV) re 1V at 1 Pa
Battery: -45 dB (5.6 mV) re 1V at 1 Pa
IMPEDANCE: Phantom: 200 ohms
Battery: 200 ohms
MAXIMUM INPUT SOUND LEVEL: Phantom: 123 dB SPL, 1 kHz at 1% T.H.D.
Battery: 123 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical): Phantom: 96 dB, 1 kHz at Max SPL
Battery: 96 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 67 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical
BATTERY TYPE: 1.5V AA/UM3
BATTERY CURRENT / LIFE: 0.4 mA / 1200 hours typical (alkaline)
SWITCH: Off, on-flat, on-roll-off
WEIGHT (MICROPHONE): 0.3 oz (8 g)
WEIGHT (POWER MODULE): 4.7 oz (134 g)
DIMENSIONS (MICROPHONE): 0.98" (25.0 mm) long,
0.40" (10.2 mm) diameter
DIMENSIONS (POWER MODULE): 3.27" (83.0 mm) H x
2.48" (63.0 mm) W x
0.87" (22.0 mm) D
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
CABLE: Integral 6' (1.8 m), permanently attached between microphone and power module
ACCESSORIES FURNISHED : AT8411 clothing clip; AT8444 instrument adapter; power module; windscreen; battery; soft protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5748
Product Name Lavalier/Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers