Electro-voice Handheld Interview Microphone w/ N/DYM Capsule RE50N/D-B

Description
The RE50N/D-B delivers all of the outstanding performance of the industry standard RE50B with the added benefit of its high-output neodymium capsule magnet. An industry standard in broadcast television production where the additional gain of the neodymium capsule is well-suited for particular camera or recording device inputs. Case Material: Aluminum Connector Type: 3-pin XLR Diameter (Max): 49 mm (1.93") Element: Dynamic Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 150 Mic Type: Handheld Open Circuit Voltage: 2 mV/Pascal Polar Pattern: Omni Wired/Wireless: Wired Height: 197 mm (7.76") Weight: Net 9.49 oz (269 g)
Datasheet
Description
The RE50N/D-B delivers all of the outstanding performance of the industry standard RE50B with the added benefit of its high-output neodymium capsule magnet. An industry standard in broadcast television production where the additional gain of the neodymium capsule is well-suited for particular camera or recording device inputs. Case Material: Aluminum Connector Type: 3-pin XLR Diameter (Max): 49 mm (1.93") Element: Dynamic Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 150 Mic Type: Handheld Open Circuit Voltage: 2 mV/Pascal Polar Pattern: Omni Wired/Wireless: Wired Height: 197 mm (7.76") Weight: Net 9.49 oz (269 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Interview Microphone w/ N/DYM Capsule - 40324 - TMP Pro Distribution
Berlin, CT, USA
Handheld Interview Microphone w/ N/DYM Capsule
40324
Handheld Interview Microphone w/ N/DYM Capsule 40324
The RE50N/D-B delivers all of the outstanding performance of the industry standard RE50B with the added benefit of its high-output neodymium capsule magnet. An industry standard in broadcast television production where the additional gain of the neodymium capsule is well-suited for particular camera or recording device inputs. Case Material: Aluminum Connector Type: 3-pin XLR Diameter (Max): 49 mm (1.93") Element: Dynamic Finish: Semi-Gloss Camera Black Impedance, Low-Z balanced: 150 Mic Type: Handheld Open Circuit Voltage: 2 mV/Pascal Polar Pattern: Omni Wired/Wireless: Wired Height: 197 mm (7.76") Weight: Net 9.49 oz (269 g)

The RE50N/D-B delivers all of the outstanding performance of the industry standard RE50B with the added benefit of its high-output neodymium capsule magnet. An industry standard in broadcast television production where the additional gain of the neodymium capsule is well-suited for particular camera or recording device inputs.
Case Material: Aluminum
Connector Type: 3-pin XLR
Diameter (Max): 49 mm (1.93")
Element: Dynamic
Finish: Semi-Gloss Camera Black
Impedance, Low-Z balanced: 150
Mic Type: Handheld
Open Circuit Voltage: 2 mV/Pascal
Polar Pattern: Omni
Wired/Wireless: Wired
Height: 197 mm (7.76")
Weight: Net 9.49 oz (269 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 40324
Product Name Handheld Interview Microphone w/ N/DYM Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details