Shure Incorporated ULX Series Wireless Bodypack Transmitter ULX1

Description
The ULX1 Bodypack Transmitter has a number of uses with both ULX Standard and ULX Professional systems from Shure, including Lavalier, Headworn, Guitar/Bass, Instrument, and system Combos. The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance. For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov.cgb/wire lessmicrophones.
Description
The ULX1 Bodypack Transmitter has a number of uses with both ULX Standard and ULX Professional systems from Shure, including Lavalier, Headworn, Guitar/Bass, Instrument, and system Combos. The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance. For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov.cgb/wire lessmicrophones.

Suppliers

Company
Product
Description
Supplier Links
ULX Series Wireless Bodypack Transmitter - 99282 - TMP Pro Distribution
Berlin, CT, USA
ULX Series Wireless Bodypack Transmitter
99282
ULX Series Wireless Bodypack Transmitter 99282
The ULX1 Bodypack Transmitter has a number of uses with both ULX Standard and ULX Professional systems from Shure, including Lavalier, Headworn, Guitar/Bass, Instrument, and system Combos. The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance. For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov.cgb/wire lessmicrophones.

The ULX1 Bodypack Transmitter has a number of uses with both ULX Standard and ULX Professional systems from Shure, including Lavalier, Headworn, Guitar/Bass, Instrument, and system Combos.
The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance. For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov.cgb/wirelessmicrophones.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 99282
Product Name ULX Series Wireless Bodypack Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM70D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Omnidirectional Microphones - CEM-OB6018JAD44343MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details