TMP Pro Distribution Datasheets for Power Amplifiers

Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications.
Power Amplifiers: Learn more

Product Name Notes
Peavey's IPA series industrial power amps meet the needs of any application that requires a flexible single channel power amp. These amps can be rack mounted or free standing. They...
Perfect for installation sound, the servo 200 is ideal for powering small to medium sized speaker chains, as well as playback and studio monitors. The servo 200 amplifier features large...
Small and compact, and engineered for efficiency and reliability, the Atlas Sound PA40G amplifier is the perfect choice for paging or background music (BGM) systems, small to medium speech privacy...
Small and compact, and engineered for efficiency and reliability, the Atlas Sound PA60G amplifier is the perfect choice for paging or background music (BGM) systems, small to medium speech privacy...
The Audica Professional MICROplus is an ultra-compact 4-channel power amplifier with the same size and style of head-unit mounting as the MICROzone pre/amp/controller, which it is designed to partner. It...
The IPA8200 is an installation dedicated power amplifier using Class D technology. Efficiency of conventional Class AB or Class H amplifiers is in the range of 20% to 30%, meaning...
The IPS 150 is a tough, reliable 1 space amplifier. Its no-fan design ensures silent operation, making ideal for use in environments where ambient noise is a concern. It features...
The Servo 300 is a great choice for powering a small to medium sized PA, or an intergrated conference room audio system.The Servo 300 features large 10-segment 3-color level LED...
The Servo 600 is ideal for larger applications where added power is needed to drive multiple speaker chains, or larger format speakers.The Servo amplifiers feature large 10-segment 3-color level LED...
The TSD-PA122G 4 stereo amplifier is perfectly suited for almost any general amplification requirement. Perfect for adding sound reinforcement to small projector systems as it provides ample power to drive...
The TSD-PA252G is a reliable, cost effective 4 stereo amplifier well suited for higher power amplification requirements. Output is 25W per channel at 4 or 50W bridge mono at 8...