AKG Acoustics GmbH Live Dynamic Instrument Microphone D 40

Description
The D 40 with its solid all-metal body will stand up to the hardships of night-after-night onstage use "with a smile". The Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no need for tuning resonators, leading to a quantum leap in audio performance. The transducer is protected by a sturdy wire-mesh cap and takes extremely high sound pressure levels with ease. An integrated stand adapter and standard H 440 mounting bracket for snare drums, tom-toms, etc. make the D 40 a highly versatile tool for use on drums, percussions, wind instruments, and guitar amps. Type: Cardioid Polar pattern: 75 to 20,000 Hz Sensitivity: 4 mV/Pa (-48 dBV) Max. SPL: 144/156 dB SPL (for 1%/3 % THD) Equivalent noise level: 18 dB-A Impedance: <=200 ohms Recommended load impedance: >=1000 ohms Connector: 3-pin XLR Finish: dark stage blue Dimensions: length 104 mm (4.1 in.) height (incl. stand adapter): 79 mm (3.1 in.) max. dia.: 44 mm (1.7 in.) Net weight: 245 g (8.6 oz.) Shipping weight: 380 g (13.4 oz.)
Description
The D 40 with its solid all-metal body will stand up to the hardships of night-after-night onstage use "with a smile". The Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no need for tuning resonators, leading to a quantum leap in audio performance. The transducer is protected by a sturdy wire-mesh cap and takes extremely high sound pressure levels with ease. An integrated stand adapter and standard H 440 mounting bracket for snare drums, tom-toms, etc. make the D 40 a highly versatile tool for use on drums, percussions, wind instruments, and guitar amps. Type: Cardioid Polar pattern: 75 to 20,000 Hz Sensitivity: 4 mV/Pa (-48 dBV) Max. SPL: 144/156 dB SPL (for 1%/3 % THD) Equivalent noise level: 18 dB-A Impedance: <=200 ohms Recommended load impedance: >=1000 ohms Connector: 3-pin XLR Finish: dark stage blue Dimensions: length 104 mm (4.1 in.) height (incl. stand adapter): 79 mm (3.1 in.) max. dia.: 44 mm (1.7 in.) Net weight: 245 g (8.6 oz.) Shipping weight: 380 g (13.4 oz.)

Suppliers

Company
Product
Description
Supplier Links
Live Dynamic Instrument Microphone - 54833 - TMP Pro Distribution
Berlin, CT, USA
Live Dynamic Instrument Microphone
54833
Live Dynamic Instrument Microphone 54833
The D 40 with its solid all-metal body will stand up to the hardships of night-after-night onstage use "with a smile". The Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no need for tuning resonators, leading to a quantum leap in audio performance. The transducer is protected by a sturdy wire-mesh cap and takes extremely high sound pressure levels with ease. An integrated stand adapter and standard H 440 mounting bracket for snare drums, tom-toms, etc. make the D 40 a highly versatile tool for use on drums, percussions, wind instruments, and guitar amps. Type: Cardioid Polar pattern: 75 to 20,000 Hz Sensitivity: 4 mV/Pa (-48 dBV) Max. SPL: 144/156 dB SPL (for 1%/3 % THD) Equivalent noise level: 18 dB-A Impedance: <=200 ohms Recommended load impedance: >=1000 ohms Connector: 3-pin XLR Finish: dark stage blue Dimensions: length 104 mm (4.1 in.) height (incl. stand adapter): 79 mm (3.1 in.) max. dia.: 44 mm (1.7 in.) Net weight: 245 g (8.6 oz.) Shipping weight: 380 g (13.4 oz.)

The D 40 with its solid all-metal body will stand up to the hardships of night-after-night onstage use "with a smile".
The Varimotion diaphragm deep-drawing process allows the diaphragm itself to be fine-tuned with no need for tuning resonators, leading to a quantum leap in audio performance.
The transducer is protected by a sturdy wire-mesh cap and takes extremely high sound pressure levels with ease.
An integrated stand adapter and standard H 440 mounting bracket for snare drums, tom-toms, etc. make the D 40 a highly versatile tool for use on drums, percussions, wind instruments, and guitar amps.
Type: Cardioid
Polar pattern: 75 to 20,000 Hz
Sensitivity: 4 mV/Pa (-48 dBV)
Max. SPL: 144/156 dB SPL (for 1%/3 % THD)
Equivalent noise level: 18 dB-A
Impedance: <=200 ohms
Recommended load impedance: >=1000 ohms
Connector: 3-pin XLR
Finish: dark stage blue
Dimensions: length 104 mm (4.1 in.) height (incl. stand adapter): 79 mm (3.1 in.) max. dia.: 44 mm (1.7 in.)
Net weight: 245 g (8.6 oz.)
Shipping weight: 380 g (13.4 oz.)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 54833
Product Name Live Dynamic Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details