Samson Technologies Corp. Half-Omni Boundary Microphone (Black) CM11B

Description
The surface mount CM11B has an Omni-directional pickup pattern that captures sound in a 180 degree pattern. A perfect application would be to place a CM11B microphone in the center of a board room or conference table to pick up everyone in the meeting.
Datasheet
Description
The surface mount CM11B has an Omni-directional pickup pattern that captures sound in a 180 degree pattern. A perfect application would be to place a CM11B microphone in the center of a board room or conference table to pick up everyone in the meeting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half-Omni Boundary Microphone (Black) - 53310 - TMP Pro Distribution
Berlin, CT, USA
Half-Omni Boundary Microphone (Black)
53310
Half-Omni Boundary Microphone (Black) 53310
The surface mount CM11B has an Omni-directional pickup pattern that captures sound in a 180 degree pattern. A perfect application would be to place a CM11B microphone in the center of a board room or conference table to pick up everyone in the meeting.

The surface mount CM11B has an Omni-directional pickup pattern that captures sound in a 180 degree pattern. A perfect application would be to place a CM11B microphone in the center of a board room or conference table to pick up everyone in the meeting.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53310
Product Name Half-Omni Boundary Microphone (Black)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details