Galaxy Audio, Inc. Miniature Earset Mic (Omni, Black) HSE-OBK

Description
Galaxy Audio offers a complete line of Headset Mics that are compatible with all of the Any Spot Wireless Mic Systems. All are available with either Omni-directional or Uni-directional elements. The Omni types offer the widest frequency response, while the Uni types are useful in live PA situations to help control feedback. Each mic incorporates one of the following lightweight attachment systems: Single Ear Loop (HSS), Single Ear Hook (HSH), or Dual Ear Hook (HSD). Mics and attachment systems are available in Black (BK) and Beige (BG) colors. The small, unobtrusive design of Any Spot Headset Mics allow them to blend in and give the appearance that the performer is not even wearing a mic. Several connector types are also available to mate Any Spot mics to other brands of transmitters. And for those situations where a wireless system is not required, all of the Galaxy Audio Headset Mics are compatible with the optional Phantom Body Pack (JIB/PB). The JIB/PB supplies the mic with the correct operating voltage and features an XLR output jack for patching into a mixer using a standard mic cable.
Description
Galaxy Audio offers a complete line of Headset Mics that are compatible with all of the Any Spot Wireless Mic Systems. All are available with either Omni-directional or Uni-directional elements. The Omni types offer the widest frequency response, while the Uni types are useful in live PA situations to help control feedback. Each mic incorporates one of the following lightweight attachment systems: Single Ear Loop (HSS), Single Ear Hook (HSH), or Dual Ear Hook (HSD). Mics and attachment systems are available in Black (BK) and Beige (BG) colors. The small, unobtrusive design of Any Spot Headset Mics allow them to blend in and give the appearance that the performer is not even wearing a mic. Several connector types are also available to mate Any Spot mics to other brands of transmitters. And for those situations where a wireless system is not required, all of the Galaxy Audio Headset Mics are compatible with the optional Phantom Body Pack (JIB/PB). The JIB/PB supplies the mic with the correct operating voltage and features an XLR output jack for patching into a mixer using a standard mic cable.

Suppliers

Company
Product
Description
Supplier Links
Miniature Earset Mic (Omni, Black) - 80445 - TMP Pro Distribution
Berlin, CT, USA
Miniature Earset Mic (Omni, Black)
80445
Miniature Earset Mic (Omni, Black) 80445
Galaxy Audio offers a complete line of Headset Mics that are compatible with all of the Any Spot Wireless Mic Systems. All are available with either Omni-directional or Uni-directional elements. The Omni types offer the widest frequency response, while the Uni types are useful in live PA situations to help control feedback. Each mic incorporates one of the following lightweight attachment systems: Single Ear Loop (HSS), Single Ear Hook (HSH), or Dual Ear Hook (HSD). Mics and attachment systems are available in Black (BK) and Beige (BG) colors. The small, unobtrusive design of Any Spot Headset Mics allow them to blend in and give the appearance that the performer is not even wearing a mic. Several connector types are also available to mate Any Spot mics to other brands of transmitters. And for those situations where a wireless system is not required, all of the Galaxy Audio Headset Mics are compatible with the optional Phantom Body Pack (JIB/PB). The JIB/PB supplies the mic with the correct operating voltage and features an XLR output jack for patching into a mixer using a standard mic cable.

Galaxy Audio offers a complete line of Headset Mics that are compatible with all of the Any Spot Wireless Mic Systems. All are available with either Omni-directional or Uni-directional elements. The Omni types offer the widest frequency response, while the Uni types are useful in live PA situations to help control feedback. Each mic incorporates one of the following lightweight attachment systems: Single Ear Loop (HSS), Single Ear Hook (HSH), or Dual Ear Hook (HSD). Mics and attachment systems are available in Black (BK) and Beige (BG) colors. The small, unobtrusive design of Any Spot Headset Mics allow them to blend in and give the appearance that the performer is not even wearing a mic. Several connector types are also available to mate Any Spot mics to other brands of transmitters. And for those situations where a wireless system is not required, all of the Galaxy Audio Headset Mics are compatible with the optional Phantom Body Pack (JIB/PB). The JIB/PB supplies the mic with the correct operating voltage and features an XLR output jack for patching into a mixer using a standard mic cable.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80445
Product Name Miniature Earset Mic (Omni, Black)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Condenser Vocal Microphone - CX112B Condenser Vocal Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 18 mV/Pa (124104 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers