Audio-Technica U.S., Inc. Cardioid Condenser Handheld Microphone AT2010

Description
The AT2010 is designed to bring the studio-quality articulation and intelligibility of Audio-Technica's renowned 20 Series to the stage, for crystal-clear vocal performances. Featuring the same 16 mm low-mass diaphragm found in the critically acclaimed AT2020 side-address studio condenser, the AT2010 excels wherever articulate vocals are needed: in houses of worship, for solo performances, jazz vocalists, singer/songwriters, and more. ELEMENT: Fixed-charge back plate permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 40-20,000 Hz OPEN CIRCUIT SENSITIVITY: -48 dB (3.9 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 136 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical:) 113 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 71 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 48V DC, 2 mA typical WEIGHT: 233 g (8.2 oz) DIMENSIONS: 179.1 mm (7.05") long, 50.8 mm (2.00") maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8470 Quiet-Flex stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet
Description
The AT2010 is designed to bring the studio-quality articulation and intelligibility of Audio-Technica's renowned 20 Series to the stage, for crystal-clear vocal performances. Featuring the same 16 mm low-mass diaphragm found in the critically acclaimed AT2020 side-address studio condenser, the AT2010 excels wherever articulate vocals are needed: in houses of worship, for solo performances, jazz vocalists, singer/songwriters, and more. ELEMENT: Fixed-charge back plate permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 40-20,000 Hz OPEN CIRCUIT SENSITIVITY: -48 dB (3.9 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 136 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical:) 113 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 71 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 48V DC, 2 mA typical WEIGHT: 233 g (8.2 oz) DIMENSIONS: 179.1 mm (7.05") long, 50.8 mm (2.00") maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8470 Quiet-Flex stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Handheld Microphone - 42245 - TMP Pro Distribution
Berlin, CT, USA
Cardioid Condenser Handheld Microphone
42245
Cardioid Condenser Handheld Microphone 42245
The AT2010 is designed to bring the studio-quality articulation and intelligibility of Audio-Technica's renowned 20 Series to the stage, for crystal-clear vocal performances. Featuring the same 16 mm low-mass diaphragm found in the critically acclaimed AT2020 side-address studio condenser, the AT2010 excels wherever articulate vocals are needed: in houses of worship, for solo performances, jazz vocalists, singer/songwriters, and more. ELEMENT: Fixed-charge back plate permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 40-20,000 Hz OPEN CIRCUIT SENSITIVITY: -48 dB (3.9 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 136 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical:) 113 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 71 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 48V DC, 2 mA typical WEIGHT: 233 g (8.2 oz) DIMENSIONS: 179.1 mm (7.05") long, 50.8 mm (2.00") maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8470 Quiet-Flex stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

The AT2010 is designed to bring the studio-quality articulation and intelligibility of Audio-Technica's renowned 20 Series to the stage, for crystal-clear vocal performances. Featuring the same 16 mm low-mass diaphragm found in the critically acclaimed AT2020 side-address studio condenser, the AT2010 excels wherever articulate vocals are needed: in houses of worship, for solo performances, jazz vocalists, singer/songwriters, and more.
ELEMENT: Fixed-charge back plate permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 40-20,000 Hz
OPEN CIRCUIT SENSITIVITY: -48 dB (3.9 mV) re 1V at 1 Pa
IMPEDANCE: 100 ohms
MAXIMUM INPUT SOUND LEVEL: 136 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical:) 113 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 71 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 48V DC, 2 mA typical
WEIGHT: 233 g (8.2 oz)
DIMENSIONS: 179.1 mm (7.05") long,
50.8 mm (2.00") maximum body diameter
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
ACCESSORIES FURNISHED: AT8470 Quiet-Flex stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 42245
Product Name Cardioid Condenser Handheld Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details