Electro-voice Dynamic Vocal & Instrument Microphone Raven

Description
The Raven is a stylish dynamic microphone designed to capture the character of live and studio vocals. It is also the perfect microphone for live and studio instruments, and has been chosen as the preferred electric guitar cabinet microphone by hundreds of live and studio engineers. The Raven incorporates collaborative designs from top industry microphone engineers to provide unparalleled performance in a stunning package. Audio Frequency Response: 45 - 16,000 Hz Connector: Type 3-pin XLR Element: Dynamic Impedance, Low-Z balanced: 335 Maximum SPL (1% THD): 150 dB Open Circuit Voltage: 2.51 mV/Pascal Polar Pattern: Cardioid
Datasheet
Description
The Raven is a stylish dynamic microphone designed to capture the character of live and studio vocals. It is also the perfect microphone for live and studio instruments, and has been chosen as the preferred electric guitar cabinet microphone by hundreds of live and studio engineers. The Raven incorporates collaborative designs from top industry microphone engineers to provide unparalleled performance in a stunning package. Audio Frequency Response: 45 - 16,000 Hz Connector: Type 3-pin XLR Element: Dynamic Impedance, Low-Z balanced: 335 Maximum SPL (1% THD): 150 dB Open Circuit Voltage: 2.51 mV/Pascal Polar Pattern: Cardioid
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Vocal & Instrument Microphone - 39143 - TMP Pro Distribution
Berlin, CT, USA
Dynamic Vocal & Instrument Microphone
39143
Dynamic Vocal & Instrument Microphone 39143
The Raven is a stylish dynamic microphone designed to capture the character of live and studio vocals. It is also the perfect microphone for live and studio instruments, and has been chosen as the preferred electric guitar cabinet microphone by hundreds of live and studio engineers. The Raven incorporates collaborative designs from top industry microphone engineers to provide unparalleled performance in a stunning package. Audio Frequency Response: 45 - 16,000 Hz Connector: Type 3-pin XLR Element: Dynamic Impedance, Low-Z balanced: 335 Maximum SPL (1% THD): 150 dB Open Circuit Voltage: 2.51 mV/Pascal Polar Pattern: Cardioid

The Raven is a stylish dynamic microphone designed to capture the character of live and studio vocals. It is also the perfect microphone for live and studio instruments, and has been chosen as the preferred electric guitar cabinet microphone by hundreds of live and studio engineers. The Raven incorporates collaborative designs from top industry microphone engineers to provide unparalleled performance in a stunning package.
Audio Frequency Response: 45 - 16,000 Hz
Connector: Type 3-pin XLR
Element: Dynamic
Impedance, Low-Z balanced: 335
Maximum SPL (1% THD): 150 dB
Open Circuit Voltage: 2.51 mV/Pascal
Polar Pattern: Cardioid

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 39143
Product Name Dynamic Vocal & Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details