Shure Incorporated PG Series Live Vocal Microphone with XLR-XLR Cable PG58-XLR

Description
The PG58-XLR is a rugged microphone tuned to accentuate the clarity of lead and back-up vocals. Includes 15' (4.57m) XLR-to-XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag. Microphone Type Dynamic (moving coil) Frequency Response 60 to 15,000 Hz Polar Pattern Cardioid Output Impedance EIA rated at 150 ohms (300 ohms actual) Sensitivity at 1 kHz, open circuit voltage 2.2 mV 1 Pascal=94 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Net Weight 321 g (0.71 lb) Connector Three-pin professional audio (XLR), male Operating Temperature -29 deg to 57 deg C (-20 deg to 135 deg F) Relative Humidity 0 to 95%
Datasheet
Description
The PG58-XLR is a rugged microphone tuned to accentuate the clarity of lead and back-up vocals. Includes 15' (4.57m) XLR-to-XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag. Microphone Type Dynamic (moving coil) Frequency Response 60 to 15,000 Hz Polar Pattern Cardioid Output Impedance EIA rated at 150 ohms (300 ohms actual) Sensitivity at 1 kHz, open circuit voltage 2.2 mV 1 Pascal=94 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Net Weight 321 g (0.71 lb) Connector Three-pin professional audio (XLR), male Operating Temperature -29 deg to 57 deg C (-20 deg to 135 deg F) Relative Humidity 0 to 95%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PG Series Live Vocal Microphone with XLR-XLR Cable - 6298 - TMP Pro Distribution
Berlin, CT, USA
PG Series Live Vocal Microphone with XLR-XLR Cable
6298
PG Series Live Vocal Microphone with XLR-XLR Cable 6298
The PG58-XLR is a rugged microphone tuned to accentuate the clarity of lead and back-up vocals. Includes 15' (4.57m) XLR-to-XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag. Microphone Type Dynamic (moving coil) Frequency Response 60 to 15,000 Hz Polar Pattern Cardioid Output Impedance EIA rated at 150 ohms (300 ohms actual) Sensitivity at 1 kHz, open circuit voltage 2.2 mV 1 Pascal=94 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Net Weight 321 g (0.71 lb) Connector Three-pin professional audio (XLR), male Operating Temperature -29 deg to 57 deg C (-20 deg to 135 deg F) Relative Humidity 0 to 95%

The PG58-XLR is a rugged microphone tuned to accentuate the clarity of lead and back-up vocals. Includes 15' (4.57m) XLR-to-XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag.
Microphone Type
Dynamic (moving coil)
Frequency Response
60 to 15,000 Hz
Polar Pattern
Cardioid
Output Impedance
EIA rated at 150 ohms (300 ohms actual)
Sensitivity at 1 kHz, open circuit voltage
2.2 mV
1 Pascal=94 dB SPL
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Net Weight
321 g (0.71 lb)
Connector
Three-pin professional audio (XLR), male
Operating Temperature
-29 deg to 57 deg C (-20 deg to 135 deg F)
Relative Humidity
0 to 95%

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6298
Product Name PG Series Live Vocal Microphone with XLR-XLR Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details