AKG Acoustics GmbH Behind-the-Neck Head-Worn Microphone C 520

Description
Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element,ensuring a high degree of humidity protection for the microphone. Polar pattern: cardioid Frequency range: 60 Hz to 20 kHz Sensitivity: 5 mV/Pa (-46 dBV) Max. SPL: 130 dB/132 dB (for THD = 1 %/3 %) Equivalent noise level: 31 dB-A Signal/noise ratio (A-weighted): 63 dB Impedance: <= 200 ohms Recommended load impedance: >= 2000 ohms Power requirement: 9 to 52 V phantom power to DIN 45596 or battery powering from B 29 L, or AKG bodypack transmitter Connector: C 520: 3-pin male XLR Cable: C 520: 3 m (10 ft.) Finish: matte black Dimensions: length: 195 mm (7.7 in.) (microphone only); max. diameter: 134 mm (5.3 in.) Net weight: 26 g (0.9 oz.) Shipping weight: C 520: 380 g (13.4 oz.); C 520 L: 260 g (9.2 oz.)
Datasheet
Description
Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element,ensuring a high degree of humidity protection for the microphone. Polar pattern: cardioid Frequency range: 60 Hz to 20 kHz Sensitivity: 5 mV/Pa (-46 dBV) Max. SPL: 130 dB/132 dB (for THD = 1 %/3 %) Equivalent noise level: 31 dB-A Signal/noise ratio (A-weighted): 63 dB Impedance: <= 200 ohms Recommended load impedance: >= 2000 ohms Power requirement: 9 to 52 V phantom power to DIN 45596 or battery powering from B 29 L, or AKG bodypack transmitter Connector: C 520: 3-pin male XLR Cable: C 520: 3 m (10 ft.) Finish: matte black Dimensions: length: 195 mm (7.7 in.) (microphone only); max. diameter: 134 mm (5.3 in.) Net weight: 26 g (0.9 oz.) Shipping weight: C 520: 380 g (13.4 oz.); C 520 L: 260 g (9.2 oz.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Behind-the-Neck Head-Worn Microphone - 42742 - TMP Pro Distribution
Berlin, CT, USA
Behind-the-Neck Head-Worn Microphone
42742
Behind-the-Neck Head-Worn Microphone 42742
Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element,ensuring a high degree of humidity protection for the microphone. Polar pattern: cardioid Frequency range: 60 Hz to 20 kHz Sensitivity: 5 mV/Pa (-46 dBV) Max. SPL: 130 dB/132 dB (for THD = 1 %/3 %) Equivalent noise level: 31 dB-A Signal/noise ratio (A-weighted): 63 dB Impedance: <= 200 ohms Recommended load impedance: >= 2000 ohms Power requirement: 9 to 52 V phantom power to DIN 45596 or battery powering from B 29 L, or AKG bodypack transmitter Connector: C 520: 3-pin male XLR Cable: C 520: 3 m (10 ft.) Finish: matte black Dimensions: length: 195 mm (7.7 in.) (microphone only); max. diameter: 134 mm (5.3 in.) Net weight: 26 g (0.9 oz.) Shipping weight: C 520: 380 g (13.4 oz.); C 520 L: 260 g (9.2 oz.)

Head-worn condenser microphone with maximum dynamic range for perfect vocal sound. Its cardioid polar pattern effectively rejects unwanted ambient noise. An ideal choice for frontmen, singing keyboardists, drummers, guitarists, and dancers. The microphone arm mounts either on the left or right side of the headband as desired. The C 520 provides the perfect solution for any performer needing a handsfree microphone.
A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element,ensuring a high degree of humidity protection for the microphone.
Polar pattern: cardioid
Frequency range: 60 Hz to 20 kHz
Sensitivity: 5 mV/Pa (-46 dBV)
Max. SPL: 130 dB/132 dB (for THD = 1 %/3 %)
Equivalent noise level: 31 dB-A
Signal/noise ratio (A-weighted): 63 dB
Impedance: <= 200 ohms
Recommended load impedance: >= 2000 ohms
Power requirement: 9 to 52 V phantom power to DIN 45596 or battery powering from B 29 L, or AKG bodypack transmitter
Connector: C 520: 3-pin male XLR
Cable: C 520: 3 m (10 ft.)
Finish: matte black
Dimensions: length: 195 mm (7.7 in.) (microphone only); max. diameter: 134 mm (5.3 in.)
Net weight: 26 g (0.9 oz.)
Shipping weight: C 520: 380 g (13.4 oz.); C 520 L: 260 g (9.2 oz.)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 42742
Product Name Behind-the-Neck Head-Worn Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details