Clockaudio Limited Suspended Cardioid Condenser Mic (Black) C3SEB-RF

Description
The C3SE-RF is optimized for consistent wideband sound quality for HOW's, conference halls, theaters, etc. Brass construction, flexible gooseneck shaft, easy vertical adjustment via knuckle joint. Includes foam windshield. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Description
The C3SE-RF is optimized for consistent wideband sound quality for HOW's, conference halls, theaters, etc. Brass construction, flexible gooseneck shaft, easy vertical adjustment via knuckle joint. Includes foam windshield. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

Suppliers

Company
Product
Description
Supplier Links
Suspended Cardioid Condenser Mic (Black) - 58376 - TMP Pro Distribution
Berlin, CT, USA
Suspended Cardioid Condenser Mic (Black)
58376
Suspended Cardioid Condenser Mic (Black) 58376
The C3SE-RF is optimized for consistent wideband sound quality for HOW's, conference halls, theaters, etc. Brass construction, flexible gooseneck shaft, easy vertical adjustment via knuckle joint. Includes foam windshield. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

The C3SE-RF is optimized for consistent wideband sound quality for HOW's, conference halls, theaters, etc. Brass construction, flexible gooseneck shaft, easy vertical adjustment via knuckle joint. Includes foam windshield.
Polar Pattern: Cardioid
Frequency Response: 50 Hz - 18 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 64dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58376
Product Name Suspended Cardioid Condenser Mic (Black)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details