Sennheiser Electronic Corporation Evolution 900 Series Condenser Mic e914

Description
The e914 is a smooth, clear, instrument microphone. It features a cardioid condenser element with a very wide frequency response, making it ideal for acoustic instruments. Three sensitivity switches allow it to handle any volume level, while three bass roll-off switches expand its versatility. Excellent for overhead and ambient miking. Attenuation: 0, -10, -20 dB Dimensions: 0.9 x 6.2 in. (24 x 157 mm) Equivalent noise level: 19 dB(A) Frequency response: 20 - 20,000 Hz Max. Sound pressure level (active): 137, 147, 157 dB Min. terminating impedance: 1,000 Nominal impedance: 100 Phantom powering: 48 V/2.2 mA Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 7 mV/Pa Weight: 7 oz. (198 g.)
Datasheet
Description
The e914 is a smooth, clear, instrument microphone. It features a cardioid condenser element with a very wide frequency response, making it ideal for acoustic instruments. Three sensitivity switches allow it to handle any volume level, while three bass roll-off switches expand its versatility. Excellent for overhead and ambient miking. Attenuation: 0, -10, -20 dB Dimensions: 0.9 x 6.2 in. (24 x 157 mm) Equivalent noise level: 19 dB(A) Frequency response: 20 - 20,000 Hz Max. Sound pressure level (active): 137, 147, 157 dB Min. terminating impedance: 1,000 Nominal impedance: 100 Phantom powering: 48 V/2.2 mA Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 7 mV/Pa Weight: 7 oz. (198 g.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Condenser Mic - 39162 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Condenser Mic
39162
Evolution 900 Series Condenser Mic 39162
The e914 is a smooth, clear, instrument microphone. It features a cardioid condenser element with a very wide frequency response, making it ideal for acoustic instruments. Three sensitivity switches allow it to handle any volume level, while three bass roll-off switches expand its versatility. Excellent for overhead and ambient miking. Attenuation: 0, -10, -20 dB Dimensions: 0.9 x 6.2 in. (24 x 157 mm) Equivalent noise level: 19 dB(A) Frequency response: 20 - 20,000 Hz Max. Sound pressure level (active): 137, 147, 157 dB Min. terminating impedance: 1,000 Nominal impedance: 100 Phantom powering: 48 V/2.2 mA Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 7 mV/Pa Weight: 7 oz. (198 g.)

The e914 is a smooth, clear, instrument microphone. It features a cardioid condenser element with a very wide frequency response, making it ideal for acoustic instruments. Three sensitivity switches allow it to handle any volume level, while three bass roll-off switches expand its versatility. Excellent for overhead and ambient miking.
Attenuation: 0, -10, -20 dB
Dimensions: 0.9 x 6.2 in. (24 x 157 mm)
Equivalent noise level: 19 dB(A)
Frequency response: 20 - 20,000 Hz
Max. Sound pressure level (active): 137, 147, 157 dB
Min. terminating impedance: 1,000
Nominal impedance: 100
Phantom powering: 48 V/2.2 mA
Pick-up pattern: Cardioid
Sensitivity in free field, no load (1kHz): 7 mV/Pa
Weight: 7 oz. (198 g.)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 39162
Product Name Evolution 900 Series Condenser Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details