Shure Incorporated Microflex Series Compact Boundary Microphone with On/Off Switch (Supercardioid) MX393/S

Description
The MX393 Microflex® Wired Boundary Microphone from Shure is equipped with a programmable, silent membrane switch and green LED indicator. It is a high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Includes miniature three pin connector and 12' XLR cable. All measurements taken with microphone mounted on a wooden surface 76.2 cm x 76.2 cm (30 in. x 30 in.). Frequency Response 50 to 17,000 Hz Polar Pattern Supercardioid Output Impedance EIA Rated at 150 ohms (180 ohms actual) Sensitivity (at 1 kHz, open circuit voltage) Supercardioid Cartridge: -26.5 dBV/Pa (47.3 mV) 1 Pascal=94 dB SPL Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load) Supercardioid: 116.0 dB Signal to Noise Ratio (referenced at 94 dB SPL) Supercardioid: 72.0 dB Equivalent Output Noise (A-weighted) Supercardioid: 22.0 dB SPL Dynamic Range 94.0 dB Common Mode Rejection 45 dB minimum, 10 Hz to 100 kHz Switch Attenuation 50 dB minimum Preamplifier Output Clipping Level -6 dBV (0.5 V) Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Power Requirements 11 to 52 Vdc phantom 2.0 mA current consumption Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%
Datasheet
Description
The MX393 Microflex® Wired Boundary Microphone from Shure is equipped with a programmable, silent membrane switch and green LED indicator. It is a high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Includes miniature three pin connector and 12' XLR cable. All measurements taken with microphone mounted on a wooden surface 76.2 cm x 76.2 cm (30 in. x 30 in.). Frequency Response 50 to 17,000 Hz Polar Pattern Supercardioid Output Impedance EIA Rated at 150 ohms (180 ohms actual) Sensitivity (at 1 kHz, open circuit voltage) Supercardioid Cartridge: -26.5 dBV/Pa (47.3 mV) 1 Pascal=94 dB SPL Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load) Supercardioid: 116.0 dB Signal to Noise Ratio (referenced at 94 dB SPL) Supercardioid: 72.0 dB Equivalent Output Noise (A-weighted) Supercardioid: 22.0 dB SPL Dynamic Range 94.0 dB Common Mode Rejection 45 dB minimum, 10 Hz to 100 kHz Switch Attenuation 50 dB minimum Preamplifier Output Clipping Level -6 dBV (0.5 V) Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Power Requirements 11 to 52 Vdc phantom 2.0 mA current consumption Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Compact Boundary Microphone with On/Off Switch (Supercardioid) - 9311 - TMP Pro Distribution
Berlin, CT, USA
Microflex Series Compact Boundary Microphone with On/Off Switch (Supercardioid)
9311
Microflex Series Compact Boundary Microphone with On/Off Switch (Supercardioid) 9311
The MX393 Microflex® Wired Boundary Microphone from Shure is equipped with a programmable, silent membrane switch and green LED indicator. It is a high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Includes miniature three pin connector and 12' XLR cable. All measurements taken with microphone mounted on a wooden surface 76.2 cm x 76.2 cm (30 in. x 30 in.). Frequency Response 50 to 17,000 Hz Polar Pattern Supercardioid Output Impedance EIA Rated at 150 ohms (180 ohms actual) Sensitivity (at 1 kHz, open circuit voltage) Supercardioid Cartridge: -26.5 dBV/Pa (47.3 mV) 1 Pascal=94 dB SPL Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load) Supercardioid: 116.0 dB Signal to Noise Ratio (referenced at 94 dB SPL) Supercardioid: 72.0 dB Equivalent Output Noise (A-weighted) Supercardioid: 22.0 dB SPL Dynamic Range 94.0 dB Common Mode Rejection 45 dB minimum, 10 Hz to 100 kHz Switch Attenuation 50 dB minimum Preamplifier Output Clipping Level -6 dBV (0.5 V) Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Power Requirements 11 to 52 Vdc phantom 2.0 mA current consumption Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%

The MX393 Microflex® Wired Boundary Microphone from Shure is equipped with a programmable, silent membrane switch and green LED indicator. It is a high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Includes miniature three pin connector and 12' XLR cable.
All measurements taken with microphone mounted on a wooden surface 76.2 cm x 76.2 cm (30 in. x 30 in.).
Frequency Response
50 to 17,000 Hz
Polar Pattern
Supercardioid
Output Impedance
EIA Rated at 150 ohms (180 ohms actual)
Sensitivity (at 1 kHz, open circuit voltage)
Supercardioid Cartridge: -26.5 dBV/Pa (47.3 mV)
1 Pascal=94 dB SPL
Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load)
Supercardioid: 116.0 dB
Signal to Noise Ratio (referenced at 94 dB SPL)
Supercardioid: 72.0 dB
Equivalent Output Noise (A-weighted)
Supercardioid: 22.0 dB SPL
Dynamic Range
94.0 dB
Common Mode Rejection
45 dB minimum, 10 Hz to 100 kHz
Switch Attenuation
50 dB minimum
Preamplifier Output Clipping Level
-6 dBV (0.5 V)
Polarity
Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector.
Power Requirements
11 to 52 Vdc phantom
2.0 mA current consumption
Environmental Requirements
Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F)
Relative Humidity: 0 to 95%

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9311
Product Name Microflex Series Compact Boundary Microphone with On/Off Switch (Supercardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details