Shure Incorporated KSM Series Handheld Microphone (Charcoal Finish) KSM9/CG

Description
The KSM9 is a premium vocal condenser microphone that captures vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. Engineered to exacting standards, the KSM9 reveals nuance and subtlety in a microphone optimized for the most demanding live environments. With its dual diaphragm design and switchable polar patterns (supercardioid and cardioid), the KSM9 is the choice for the world's most accomplished vocal performances. Cartridge Type Condenser (Electret Biased) Frequency Response 50 to 20,000 Hz Output Impedance 150 ohms (actual) Phantom Power 48 Vdc +/- 4 Vdc (IEC-268-15/DIN 45 596), positive pins 2 and 3 Current Drain 5.2 mA typical at 48 Vdc Common Mode Rejection >60 dB, 50 Hz to 20 kHz Polarity Positive pressure on front diaphragm produces positive voltage on output pin 2 relative to pin 3 Directional Polar Patterns Cardioid Supercardioid Sensitivity (typical; at 1000 Hz; 1 Pa=94 dB SPL) -51 dBV/Pa Self-noise (typical, equivalent SPL; A-weighted, IEC 651) 22 dB Maximum SPL @ 1000 Hz 2500 ohm load: 152 dB 1000 ohm load: 152 dB Output Clipping Level* 2500 ohm load: 6.7 dBV 1000 ohm load: 6.0 dBV *100 Hz to 20 kHz;THD < 1% Dynamic Range 2500 ohm load: 130 dB 1000 ohm load: 130 dB Signal to Noise ratio** 72 dB **S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted Dimensions and Weight 49 mm (1 15/16 in.) maximum body diameter, 191 mm (7.5 in.) long; 300 grams (10.6 oz).
Datasheet
Description
The KSM9 is a premium vocal condenser microphone that captures vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. Engineered to exacting standards, the KSM9 reveals nuance and subtlety in a microphone optimized for the most demanding live environments. With its dual diaphragm design and switchable polar patterns (supercardioid and cardioid), the KSM9 is the choice for the world's most accomplished vocal performances. Cartridge Type Condenser (Electret Biased) Frequency Response 50 to 20,000 Hz Output Impedance 150 ohms (actual) Phantom Power 48 Vdc +/- 4 Vdc (IEC-268-15/DIN 45 596), positive pins 2 and 3 Current Drain 5.2 mA typical at 48 Vdc Common Mode Rejection >60 dB, 50 Hz to 20 kHz Polarity Positive pressure on front diaphragm produces positive voltage on output pin 2 relative to pin 3 Directional Polar Patterns Cardioid Supercardioid Sensitivity (typical; at 1000 Hz; 1 Pa=94 dB SPL) -51 dBV/Pa Self-noise (typical, equivalent SPL; A-weighted, IEC 651) 22 dB Maximum SPL @ 1000 Hz 2500 ohm load: 152 dB 1000 ohm load: 152 dB Output Clipping Level* 2500 ohm load: 6.7 dBV 1000 ohm load: 6.0 dBV *100 Hz to 20 kHz;THD < 1% Dynamic Range 2500 ohm load: 130 dB 1000 ohm load: 130 dB Signal to Noise ratio** 72 dB **S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted Dimensions and Weight 49 mm (1 15/16 in.) maximum body diameter, 191 mm (7.5 in.) long; 300 grams (10.6 oz).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KSM Series Handheld Microphone (Charcoal Finish) - 39375 - TMP Pro Distribution
Berlin, CT, USA
KSM Series Handheld Microphone (Charcoal Finish)
39375
KSM Series Handheld Microphone (Charcoal Finish) 39375
The KSM9 is a premium vocal condenser microphone that captures vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance. Engineered to exacting standards, the KSM9 reveals nuance and subtlety in a microphone optimized for the most demanding live environments. With its dual diaphragm design and switchable polar patterns (supercardioid and cardioid), the KSM9 is the choice for the world's most accomplished vocal performances. Cartridge Type Condenser (Electret Biased) Frequency Response 50 to 20,000 Hz Output Impedance 150 ohms (actual) Phantom Power 48 Vdc +/- 4 Vdc (IEC-268-15/DIN 45 596), positive pins 2 and 3 Current Drain 5.2 mA typical at 48 Vdc Common Mode Rejection >60 dB, 50 Hz to 20 kHz Polarity Positive pressure on front diaphragm produces positive voltage on output pin 2 relative to pin 3 Directional Polar Patterns Cardioid Supercardioid Sensitivity (typical; at 1000 Hz; 1 Pa=94 dB SPL) -51 dBV/Pa Self-noise (typical, equivalent SPL; A-weighted, IEC 651) 22 dB Maximum SPL @ 1000 Hz 2500 ohm load: 152 dB 1000 ohm load: 152 dB Output Clipping Level* 2500 ohm load: 6.7 dBV 1000 ohm load: 6.0 dBV *100 Hz to 20 kHz;THD < 1% Dynamic Range 2500 ohm load: 130 dB 1000 ohm load: 130 dB Signal to Noise ratio** 72 dB **S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted Dimensions and Weight 49 mm (1 15/16 in.) maximum body diameter, 191 mm (7.5 in.) long; 300 grams (10.6 oz).

The KSM9 is a premium vocal condenser microphone that captures vocal subtlety with extraordinary detail to deliver clear articulation, functional flexibility and precise vocal reproduction for live performance.
Engineered to exacting standards, the KSM9 reveals nuance and subtlety in a microphone optimized for the most demanding live environments. With its dual diaphragm design and switchable polar patterns (supercardioid and cardioid), the KSM9 is the choice for the world's most accomplished vocal performances.
Cartridge Type
Condenser (Electret Biased)
Frequency Response
50 to 20,000 Hz
Output Impedance
150 ohms (actual)
Phantom Power
48 Vdc +/- 4 Vdc (IEC-268-15/DIN 45 596), positive pins 2 and 3
Current Drain
5.2 mA typical at 48 Vdc
Common Mode Rejection
>60 dB, 50 Hz to 20 kHz
Polarity
Positive pressure on front diaphragm produces positive voltage on output pin 2 relative to pin 3
Directional Polar Patterns
Cardioid
Supercardioid
Sensitivity (typical; at 1000 Hz; 1 Pa=94 dB SPL)
-51 dBV/Pa
Self-noise (typical, equivalent SPL; A-weighted, IEC 651)
22 dB
Maximum SPL @ 1000 Hz
2500 ohm load: 152 dB
1000 ohm load: 152 dB
Output Clipping Level*
2500 ohm load: 6.7 dBV
1000 ohm load: 6.0 dBV
*100 Hz to 20 kHz;THD < 1%
Dynamic Range
2500 ohm load: 130 dB
1000 ohm load: 130 dB
Signal to Noise ratio**
72 dB
**S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted
Dimensions and Weight
49 mm (1 15/16 in.) maximum body diameter, 191 mm (7.5 in.) long; 300 grams (10.6 oz).

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 39375
Product Name KSM Series Handheld Microphone (Charcoal Finish)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details