Clockaudio Limited Ceiling-Mount Surveillance Mic (XLR, Black) C007E

Description
Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/conventio n centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only). Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR Switchable Bass Filter: C 007E 4dB per octave at 400 Hz to -6dB per octave at 100 Hz Switchable Pad: C 007E -10dB Cable: 3 ft (1 metre)
Datasheet
Description
Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/conventio n centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only). Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR Switchable Bass Filter: C 007E 4dB per octave at 400 Hz to -6dB per octave at 100 Hz Switchable Pad: C 007E -10dB Cable: 3 ft (1 metre)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling-Mount Surveillance Mic (XLR, Black) - 53267 - TMP Pro Distribution
Berlin, CT, USA
Ceiling-Mount Surveillance Mic (XLR, Black)
53267
Ceiling-Mount Surveillance Mic (XLR, Black) 53267
Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/conventio n centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only). Polar Pattern: Omnidirectional Frequency Response: 50 Hz - 20 KHz Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 58dB Maximum SPL: 120dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR Switchable Bass Filter: C 007E 4dB per octave at 400 Hz to -6dB per octave at 100 Hz Switchable Pad: C 007E -10dB Cable: 3 ft (1 metre)

Clockaudio's C007 models are ceiling mountable omni-directional microphones designed for surveillance and recording in sensitive areas. Applications include banks, airports, railway stations, courtrooms, and conference/convention centers. Available with or without pre-amps, in standard, water resistant, and RF filtered models, with a variety of termination options. White, black, or aluminum finishes (RF model is aluminum only).
Polar Pattern: Omnidirectional
Frequency Response: 50 Hz - 20 KHz
Sensitivity: -42.5dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 58dB
Maximum SPL: 120dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR
Switchable Bass Filter: C 007E 4dB per octave at 400 Hz to
-6dB per octave at 100 Hz
Switchable Pad: C 007E -10dB
Cable: 3 ft (1 metre)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53267
Product Name Ceiling-Mount Surveillance Mic (XLR, Black)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details