Audio-Technica U.S., Inc. Hanging Condenser Microphone (White) PRO 45W

Description
With robust construction and unobtrusive appearance, the PRO 45W offers versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's high-SPL handling is perfect for suspension over choirs and orchestras. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 0.5 oz (15 g) DIMENSIONS: 2.24" (56.9 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 25' (7.6 m) long, permanently attached ACCESSORIES FURNISHED: AT8146WH windscreen; AT8451WH steel hanger
Datasheet
Description
With robust construction and unobtrusive appearance, the PRO 45W offers versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's high-SPL handling is perfect for suspension over choirs and orchestras. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 0.5 oz (15 g) DIMENSIONS: 2.24" (56.9 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 25' (7.6 m) long, permanently attached ACCESSORIES FURNISHED: AT8146WH windscreen; AT8451WH steel hanger
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanging Condenser Microphone (White) - 5747 - TMP Pro Distribution
Berlin, CT, USA
Hanging Condenser Microphone (White)
5747
Hanging Condenser Microphone (White) 5747
With robust construction and unobtrusive appearance, the PRO 45W offers versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's high-SPL handling is perfect for suspension over choirs and orchestras. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 70-16,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical WEIGHT: 0.5 oz (15 g) DIMENSIONS: 2.24" (56.9 mm) long, 0.47" (12.0 mm) head diameter OUTPUT CONNECTOR: 3-pin XLRM-type on cable CABLE: 25' (7.6 m) long, permanently attached ACCESSORIES FURNISHED: AT8146WH windscreen; AT8451WH steel hanger

With robust construction and unobtrusive appearance, the PRO 45W offers versatile sound-reinforcement solutions for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's high-SPL handling is perfect for suspension over choirs and orchestras.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 70-16,000 Hz
OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa
IMPEDANCE: 100 ohms
MAXIMUM INPUT SOUND LEVEL: 134 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical): 106 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 66 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 9-52V DC, 2 mA typical
WEIGHT: 0.5 oz (15 g)
DIMENSIONS: 2.24" (56.9 mm) long,
0.47" (12.0 mm) head diameter
OUTPUT CONNECTOR: 3-pin XLRM-type on cable
CABLE: 25' (7.6 m) long, permanently attached
ACCESSORIES FURNISHED: AT8146WH windscreen; AT8451WH steel hanger

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5747
Product Name Hanging Condenser Microphone (White)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Dynamic Instrument Microphone - D4 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 1.4 mV/Pa (9653 mV/psi)
View Details