Shure Incorporated PG Series Instrument Microphone PG57-XLR

Description
A versatile microphone for use with amplified or acoustic instruments. Features On/Off switch and includes a 15 ft (4.57m) XLR to XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag. Microphone Type Dynamic (moving coil) Polar Pattern Cardioid (unidirectional) Frequency Response 50 to 15,000 Hz Response Curve Image Small PG57 View Larger Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 200 ohms Sensitivity (at 1000 Hz) -56 dBV/Pa, (1.6 mV), 1 Pascal=94 dB SPL Electromagnetic Hum Sensitivity 26 dB equivalent SPL in a 1 millioersted field (60 Hz) Switch Built-in On/Off switch Connector Three-pin professional audio connector (male XLR type) Case Die cast metal handle, black matte finish; hardened silver colored, tapered steel mesh grille Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95% Weight Net: 324 g (11.5 oz) Packaged: 908 g (2 lb)
Datasheet
Description
A versatile microphone for use with amplified or acoustic instruments. Features On/Off switch and includes a 15 ft (4.57m) XLR to XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag. Microphone Type Dynamic (moving coil) Polar Pattern Cardioid (unidirectional) Frequency Response 50 to 15,000 Hz Response Curve Image Small PG57 View Larger Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 200 ohms Sensitivity (at 1000 Hz) -56 dBV/Pa, (1.6 mV), 1 Pascal=94 dB SPL Electromagnetic Hum Sensitivity 26 dB equivalent SPL in a 1 millioersted field (60 Hz) Switch Built-in On/Off switch Connector Three-pin professional audio connector (male XLR type) Case Die cast metal handle, black matte finish; hardened silver colored, tapered steel mesh grille Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95% Weight Net: 324 g (11.5 oz) Packaged: 908 g (2 lb)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PG Series Instrument Microphone - 6297 - TMP Pro Distribution
Berlin, CT, USA
PG Series Instrument Microphone
6297
PG Series Instrument Microphone 6297
A versatile microphone for use with amplified or acoustic instruments. Features On/Off switch and includes a 15 ft (4.57m) XLR to XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag. Microphone Type Dynamic (moving coil) Polar Pattern Cardioid (unidirectional) Frequency Response 50 to 15,000 Hz Response Curve Image Small PG57 View Larger Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 200 ohms Sensitivity (at 1000 Hz) -56 dBV/Pa, (1.6 mV), 1 Pascal=94 dB SPL Electromagnetic Hum Sensitivity 26 dB equivalent SPL in a 1 millioersted field (60 Hz) Switch Built-in On/Off switch Connector Three-pin professional audio connector (male XLR type) Case Die cast metal handle, black matte finish; hardened silver colored, tapered steel mesh grille Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95% Weight Net: 324 g (11.5 oz) Packaged: 908 g (2 lb)

A versatile microphone for use with amplified or acoustic instruments. Features On/Off switch and includes a 15 ft (4.57m) XLR to XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag.
Microphone Type
Dynamic (moving coil)
Polar Pattern
Cardioid (unidirectional)
Frequency Response
50 to 15,000 Hz
Response Curve Image Small PG57 View Larger
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector
Output Impedance (at 1000 Hz)
200 ohms
Sensitivity (at 1000 Hz)
-56 dBV/Pa, (1.6 mV), 1 Pascal=94 dB SPL
Electromagnetic Hum Sensitivity
26 dB equivalent SPL in a 1 millioersted field (60 Hz)
Switch
Built-in On/Off switch
Connector
Three-pin professional audio connector (male XLR type)
Case
Die cast metal handle, black matte finish; hardened silver colored, tapered steel mesh grille
Environmental Conditions
This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95%
Weight
Net: 324 g (11.5 oz)
Packaged: 908 g (2 lb)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6297
Product Name PG Series Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
The Micros Microphone - MB5055 Miniaturized Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 32 mV/Pa (220629 mV/psi)
View Details