Audio-Technica U.S., Inc. Side-Address Cardioid Condenser Microphone AT2020

Description
Audio-Technica's stringent quality and consistency standards set the AT2020 apart from other mics in its class. Its low-mass diaphragm is custom-engineered for extended frequency response and superior transient response. With rugged construction for durable performance, the microphone offers a wide dynamic range and handles high SPLs with ease. The AT2020: the new standard for affordable side-address studio condensers. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 20-20,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 144 dB SPL, 1 kHz at 1% T.H.D. NOISE: 20 dB SPL DYNAMIC RANGE (typical): 124 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 74 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 48V DC, 2 mA typical WEIGHT: 12.1 oz (345 g) DIMENSIONS: 6.38" (162.0 mm) long, 2.05" (52.0 mm) maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: Stand mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet
Description
Audio-Technica's stringent quality and consistency standards set the AT2020 apart from other mics in its class. Its low-mass diaphragm is custom-engineered for extended frequency response and superior transient response. With rugged construction for durable performance, the microphone offers a wide dynamic range and handles high SPLs with ease. The AT2020: the new standard for affordable side-address studio condensers. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 20-20,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 144 dB SPL, 1 kHz at 1% T.H.D. NOISE: 20 dB SPL DYNAMIC RANGE (typical): 124 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 74 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 48V DC, 2 mA typical WEIGHT: 12.1 oz (345 g) DIMENSIONS: 6.38" (162.0 mm) long, 2.05" (52.0 mm) maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: Stand mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side-Address Cardioid Condenser Microphone - 5739 - TMP Pro Distribution
Berlin, CT, USA
Side-Address Cardioid Condenser Microphone
5739
Side-Address Cardioid Condenser Microphone 5739
Audio-Technica's stringent quality and consistency standards set the AT2020 apart from other mics in its class. Its low-mass diaphragm is custom-engineered for extended frequency response and superior transient response. With rugged construction for durable performance, the microphone offers a wide dynamic range and handles high SPLs with ease. The AT2020: the new standard for affordable side-address studio condensers. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 20-20,000 Hz OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa IMPEDANCE: 100 ohms MAXIMUM INPUT SOUND LEVEL: 144 dB SPL, 1 kHz at 1% T.H.D. NOISE: 20 dB SPL DYNAMIC RANGE (typical): 124 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 74 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 48V DC, 2 mA typical WEIGHT: 12.1 oz (345 g) DIMENSIONS: 6.38" (162.0 mm) long, 2.05" (52.0 mm) maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: Stand mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Audio-Technica's stringent quality and consistency standards set the AT2020 apart from other mics in its class. Its low-mass diaphragm is custom-engineered for extended frequency response and superior transient response. With rugged construction for durable performance, the microphone offers a wide dynamic range and handles high SPLs with ease. The AT2020: the new standard for affordable side-address studio condensers.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 20-20,000 Hz
OPEN CIRCUIT SENSITIVITY: -37 dB (14.1 mV) re 1V at 1 Pa
IMPEDANCE: 100 ohms
MAXIMUM INPUT SOUND LEVEL: 144 dB SPL, 1 kHz at 1% T.H.D.
NOISE: 20 dB SPL
DYNAMIC RANGE (typical): 124 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 74 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 48V DC, 2 mA typical
WEIGHT: 12.1 oz (345 g)
DIMENSIONS: 6.38" (162.0 mm) long,
2.05" (52.0 mm) maximum body diameter
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
ACCESSORIES FURNISHED: Stand mount for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5739
Product Name Side-Address Cardioid Condenser Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Dynamic Instrument Microphone - FireBall™ Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details