Shure Incorporated Shure Drum Microphone Kit DMK57-52

Description
The DMK57-52 Drum Mic Kit is a conveniently packaged selection of microphones and mounts, designed to offer a core package of microphones for recording and performing drummers at a great price. The Drum Mic Kit includes three SM57 microphones, one Beta 52A microphone, three A56D drum-mounting systems, and a lightweight, durable carrying case. SM57: The industry standard for snare, and a reliable, high-performing choice for toms, the Shure SM57 features a contoured frequency response that cuts through the mix with exceptional impact, while reproducing sound accurately. Beta 52A: Perfect for the kick drum, this mic derives low-end punch and sonic presence from a carefully tailored frequency response. Equipped with its own pneumatic shock mount, the Beta 52A is designed with an integral locking stand mount for easy set up. A56D: This universal drum mount system can be used to position mics virtually anywhere -- drum rims, mic stands, even cymbal stands. Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard mic.
Datasheet
Description
The DMK57-52 Drum Mic Kit is a conveniently packaged selection of microphones and mounts, designed to offer a core package of microphones for recording and performing drummers at a great price. The Drum Mic Kit includes three SM57 microphones, one Beta 52A microphone, three A56D drum-mounting systems, and a lightweight, durable carrying case. SM57: The industry standard for snare, and a reliable, high-performing choice for toms, the Shure SM57 features a contoured frequency response that cuts through the mix with exceptional impact, while reproducing sound accurately. Beta 52A: Perfect for the kick drum, this mic derives low-end punch and sonic presence from a carefully tailored frequency response. Equipped with its own pneumatic shock mount, the Beta 52A is designed with an integral locking stand mount for easy set up. A56D: This universal drum mount system can be used to position mics virtually anywhere -- drum rims, mic stands, even cymbal stands. Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard mic.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shure Drum Microphone Kit - 6328 - TMP Pro Distribution
Berlin, CT, USA
Shure Drum Microphone Kit
6328
Shure Drum Microphone Kit 6328
The DMK57-52 Drum Mic Kit is a conveniently packaged selection of microphones and mounts, designed to offer a core package of microphones for recording and performing drummers at a great price. The Drum Mic Kit includes three SM57 microphones, one Beta 52A microphone, three A56D drum-mounting systems, and a lightweight, durable carrying case. SM57: The industry standard for snare, and a reliable, high-performing choice for toms, the Shure SM57 features a contoured frequency response that cuts through the mix with exceptional impact, while reproducing sound accurately. Beta 52A: Perfect for the kick drum, this mic derives low-end punch and sonic presence from a carefully tailored frequency response. Equipped with its own pneumatic shock mount, the Beta 52A is designed with an integral locking stand mount for easy set up. A56D: This universal drum mount system can be used to position mics virtually anywhere -- drum rims, mic stands, even cymbal stands. Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard mic.

The DMK57-52 Drum Mic Kit is a conveniently packaged selection of microphones and mounts, designed to offer a core package of microphones for recording and performing drummers at a great price.
The Drum Mic Kit includes three SM57 microphones, one Beta 52A microphone, three A56D drum-mounting systems, and a lightweight, durable carrying case.
SM57: The industry standard for snare, and a reliable, high-performing choice for toms, the Shure SM57 features a contoured frequency response that cuts through the mix with exceptional impact, while reproducing sound accurately.
Beta 52A: Perfect for the kick drum, this mic derives low-end punch and sonic presence from a carefully tailored frequency response. Equipped with its own pneumatic shock mount, the Beta 52A is designed with an integral locking stand mount for easy set up.
A56D: This universal drum mount system can be used to position mics virtually anywhere -- drum rims, mic stands, even cymbal stands. Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard mic.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6328
Product Name Shure Drum Microphone Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details