ProCo Sound, Inc. SMC Series 12 Channel Snake (8 Mic, 4 TRS Returns, 100') SMC0804FBQ-100

Description
StageMASTER Stage Snakes are designed and built to provide the greatest value.
Description
StageMASTER Stage Snakes are designed and built to provide the greatest value.

Suppliers

Company
Product
Description
Supplier Links
SMC Series 12 Channel Snake (8 Mic, 4 TRS Returns, 100') - 80582 - TMP Pro Distribution
Berlin, CT, USA
SMC Series 12 Channel Snake (8 Mic, 4 TRS Returns, 100')
80582
SMC Series 12 Channel Snake (8 Mic, 4 TRS Returns, 100') 80582
StageMASTER Stage Snakes are designed and built to provide the greatest value.

StageMASTER Stage Snakes are designed and built to provide the greatest value.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80582
Product Name SMC Series 12 Channel Snake (8 Mic, 4 TRS Returns, 100')
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones - CEM60229OB313J-L01CY2-AH-0 - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details