Shure Incorporated PG Series Snare&Tom Microphone PG56-XLR

Description
A compact, rugged drum microphone for close miking. Includes 15' (4.57m) XLR to XLR cable, A50D drum mic clamp, integrated stand mount, 5/8" to 3/8" thread adapter, storage bag. Microphone Type Dynamic (moving coil) Polar Pattern Cardioid (unidirectional) Frequency Response 50 to 15,000 Hz Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 200 ohms Sensitivity (at 1000 Hz) -56 dBV/Pa, (1.6 mV), 1 Pascal=94 dB SPL Electromagnetic Hum Sensitivity 26 dB equivalent SPL in a 1 millioersted field (60 Hz) Connector Three-pin professional audio connector (male XLR type) Case Die cast metal housing, black matte finish; hardened silver colored, tapered steel mesh grille; built-in locking stand adapter Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95% Weight Net: 323 g (11.4 oz) Packaged: 935 g (2 lb 1 oz)
Datasheet
Description
A compact, rugged drum microphone for close miking. Includes 15' (4.57m) XLR to XLR cable, A50D drum mic clamp, integrated stand mount, 5/8" to 3/8" thread adapter, storage bag. Microphone Type Dynamic (moving coil) Polar Pattern Cardioid (unidirectional) Frequency Response 50 to 15,000 Hz Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 200 ohms Sensitivity (at 1000 Hz) -56 dBV/Pa, (1.6 mV), 1 Pascal=94 dB SPL Electromagnetic Hum Sensitivity 26 dB equivalent SPL in a 1 millioersted field (60 Hz) Connector Three-pin professional audio connector (male XLR type) Case Die cast metal housing, black matte finish; hardened silver colored, tapered steel mesh grille; built-in locking stand adapter Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95% Weight Net: 323 g (11.4 oz) Packaged: 935 g (2 lb 1 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PG Series Snare&Tom Microphone - 7006 - TMP Pro Distribution
Berlin, CT, USA
PG Series Snare&Tom Microphone
7006
PG Series Snare&Tom Microphone 7006
A compact, rugged drum microphone for close miking. Includes 15' (4.57m) XLR to XLR cable, A50D drum mic clamp, integrated stand mount, 5/8" to 3/8" thread adapter, storage bag. Microphone Type Dynamic (moving coil) Polar Pattern Cardioid (unidirectional) Frequency Response 50 to 15,000 Hz Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 200 ohms Sensitivity (at 1000 Hz) -56 dBV/Pa, (1.6 mV), 1 Pascal=94 dB SPL Electromagnetic Hum Sensitivity 26 dB equivalent SPL in a 1 millioersted field (60 Hz) Connector Three-pin professional audio connector (male XLR type) Case Die cast metal housing, black matte finish; hardened silver colored, tapered steel mesh grille; built-in locking stand adapter Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95% Weight Net: 323 g (11.4 oz) Packaged: 935 g (2 lb 1 oz)

A compact, rugged drum microphone for close miking. Includes 15' (4.57m) XLR to XLR cable, A50D drum mic clamp, integrated stand mount, 5/8" to 3/8" thread adapter, storage bag.
Microphone Type
Dynamic (moving coil)
Polar Pattern
Cardioid (unidirectional)
Frequency Response
50 to 15,000 Hz
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector
Output Impedance (at 1000 Hz)
200 ohms
Sensitivity (at 1000 Hz)
-56 dBV/Pa, (1.6 mV), 1 Pascal=94 dB SPL
Electromagnetic Hum Sensitivity
26 dB equivalent SPL in a 1 millioersted field (60 Hz)
Connector
Three-pin professional audio connector (male XLR type)
Case
Die cast metal housing, black matte finish; hardened silver colored, tapered steel mesh grille; built-in locking stand adapter
Environmental Conditions
This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95%
Weight
Net: 323 g (11.4 oz)
Packaged: 935 g (2 lb 1 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 7006
Product Name PG Series Snare&Tom Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details