Shure Incorporated SM Series Multi-Purpose Condenser Microphone SM27

Description
The SM27 is a rugged and versatile large-diaphragm, side-address cardioid condenser microphone. It has low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio. Type Condenser (externally biased) Frequency Response 20 to 20,000 Hz Polar Pattern Cardioid Impedance 150 Ohms (140 Ohms actual) Sensitivity(at 1 kHz, open circuit voltage) -37 dBV/Pa 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 133 dB (147 dB, Pad on) 2500 Ohm load: 138 dB (152 dB, Pad on) Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 84.5 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 123 dB 2500 Ohm load: 128 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (20Hz-20 kHz at 1% THD) 1000 Ohm load: 1 dBV 2500 Ohm load: 7 dBV THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self Noise (typical, equivalent SPL, A-weighted) 9.5 dB Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 642 g (22.6 oz.) Switch Attenuator: -15 dB Low Frequency Response: flat; -6 dB/octave below 115 Hz; -18 dB/octave below 80 Hz Connector Three-pin professional audio (XLR), male Power Requirements 48 Vdc phantom, 5.4 mA
Description
The SM27 is a rugged and versatile large-diaphragm, side-address cardioid condenser microphone. It has low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio. Type Condenser (externally biased) Frequency Response 20 to 20,000 Hz Polar Pattern Cardioid Impedance 150 Ohms (140 Ohms actual) Sensitivity(at 1 kHz, open circuit voltage) -37 dBV/Pa 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 133 dB (147 dB, Pad on) 2500 Ohm load: 138 dB (152 dB, Pad on) Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 84.5 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 123 dB 2500 Ohm load: 128 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (20Hz-20 kHz at 1% THD) 1000 Ohm load: 1 dBV 2500 Ohm load: 7 dBV THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self Noise (typical, equivalent SPL, A-weighted) 9.5 dB Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 642 g (22.6 oz.) Switch Attenuator: -15 dB Low Frequency Response: flat; -6 dB/octave below 115 Hz; -18 dB/octave below 80 Hz Connector Three-pin professional audio (XLR), male Power Requirements 48 Vdc phantom, 5.4 mA

Suppliers

Company
Product
Description
Supplier Links
SM Series Multi-Purpose Condenser Microphone - 55365 - TMP Pro Distribution
Berlin, CT, USA
SM Series Multi-Purpose Condenser Microphone
55365
SM Series Multi-Purpose Condenser Microphone 55365
The SM27 is a rugged and versatile large-diaphragm, side-address cardioid condenser microphone. It has low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio. Type Condenser (externally biased) Frequency Response 20 to 20,000 Hz Polar Pattern Cardioid Impedance 150 Ohms (140 Ohms actual) Sensitivity(at 1 kHz, open circuit voltage) -37 dBV/Pa 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 133 dB (147 dB, Pad on) 2500 Ohm load: 138 dB (152 dB, Pad on) Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 84.5 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 123 dB 2500 Ohm load: 128 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (20Hz-20 kHz at 1% THD) 1000 Ohm load: 1 dBV 2500 Ohm load: 7 dBV THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self Noise (typical, equivalent SPL, A-weighted) 9.5 dB Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 642 g (22.6 oz.) Switch Attenuator: -15 dB Low Frequency Response: flat; -6 dB/octave below 115 Hz; -18 dB/octave below 80 Hz Connector Three-pin professional audio (XLR), male Power Requirements 48 Vdc phantom, 5.4 mA

The SM27 is a rugged and versatile large-diaphragm, side-address cardioid condenser microphone. It has low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity.
Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio.
Type
Condenser (externally biased)
Frequency Response
20 to 20,000 Hz
Polar Pattern
Cardioid
Impedance
150 Ohms (140 Ohms actual)
Sensitivity(at 1 kHz, open circuit voltage)
-37 dBV/Pa
1 Pascal=94 dB SPL
Maximum SPL (1 kHz at 1% THD)
1000 Ohm load: 133 dB (147 dB, Pad on)
2500 Ohm load: 138 dB (152 dB, Pad on)
Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz)
84.5 dB
S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted
Dynamic Range (at 1 kHz)
1000 Ohm load: 123 dB
2500 Ohm load: 128 dB
Common Mode Rejection (20 Hz to 20 kHz)
> 50 dB
Clipping Level (20Hz-20 kHz at 1% THD)
1000 Ohm load: 1 dBV
2500 Ohm load: 7 dBV
THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL
Self Noise (typical, equivalent SPL, A-weighted)
9.5 dB
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Weight
Net: 642 g (22.6 oz.)
Switch
Attenuator: -15 dB
Low Frequency Response: flat; -6 dB/octave below 115 Hz; -18 dB/octave below 80 Hz
Connector
Three-pin professional audio (XLR), male
Power Requirements
48 Vdc phantom, 5.4 mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 55365
Product Name SM Series Multi-Purpose Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details
Omnidirectional Microphones - CEM-OB6027-8JAD403CR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details