Sennheiser Electronic Corporation Evolution 600 Series Gooseneck Instrument Mic e608

Description
The e 608 has a newly developed clamp and goose-neck mounting, which enables the capsule to be positioned close to the signal source for high realism and high level output. Extensive damping and shock mounting isolates the capsule and signal from extraneous vibration, noise and impact. Humbucking coil protects against induced electrical interference. A high strength, reinforced glass-fiber casing protects the capsule from impact damage.
Datasheet
Description
The e 608 has a newly developed clamp and goose-neck mounting, which enables the capsule to be positioned close to the signal source for high realism and high level output. Extensive damping and shock mounting isolates the capsule and signal from extraneous vibration, noise and impact. Humbucking coil protects against induced electrical interference. A high strength, reinforced glass-fiber casing protects the capsule from impact damage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 600 Series Gooseneck Instrument Mic - 9974 - TMP Pro Distribution
Berlin, CT, USA
Evolution 600 Series Gooseneck Instrument Mic
9974
Evolution 600 Series Gooseneck Instrument Mic 9974
The e 608 has a newly developed clamp and goose-neck mounting, which enables the capsule to be positioned close to the signal source for high realism and high level output. Extensive damping and shock mounting isolates the capsule and signal from extraneous vibration, noise and impact. Humbucking coil protects against induced electrical interference. A high strength, reinforced glass-fiber casing protects the capsule from impact damage.

The e 608 has a newly developed clamp and goose-neck mounting, which enables the capsule to be positioned close to the signal source for high realism and high level output. Extensive damping and shock mounting isolates the capsule and signal from extraneous vibration, noise and impact. Humbucking coil protects against induced electrical interference. A high strength, reinforced glass-fiber casing protects the capsule from impact damage.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9974
Product Name Evolution 600 Series Gooseneck Instrument Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details