Audio-Technica U.S., Inc. High-SPL Hypercardioid Instrument Microphone PRO 25ax

Description
A natural in high-SPL applications, the PRO 25ax is tailored for kick drum, percussion, brass, and other highly dynamic instruments. It delivers a warm low-frequency response with excellent presence. Its hypercardioid polar pattern improves isolation of the sound source, delivering superior off-axis rejection for maximum gain before feedback. The included isolation clamp offers versatile mounting options and effective dampening of mechanical noise. ELEMENT: Dynamic POLAR PATTERN: Hypercardioid FREQUENCY RESPONSE: 30-12,000 Hz OPEN CIRCUIT SENSITIVITY: -54 dB (1.9 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms WEIGHT: 8.1 oz (230 g) DIMENSIONS: 4.45" (113.0 mm) long, 1.97" (50.0 mm) maximum diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8471 isolation clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet
Description
A natural in high-SPL applications, the PRO 25ax is tailored for kick drum, percussion, brass, and other highly dynamic instruments. It delivers a warm low-frequency response with excellent presence. Its hypercardioid polar pattern improves isolation of the sound source, delivering superior off-axis rejection for maximum gain before feedback. The included isolation clamp offers versatile mounting options and effective dampening of mechanical noise. ELEMENT: Dynamic POLAR PATTERN: Hypercardioid FREQUENCY RESPONSE: 30-12,000 Hz OPEN CIRCUIT SENSITIVITY: -54 dB (1.9 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms WEIGHT: 8.1 oz (230 g) DIMENSIONS: 4.45" (113.0 mm) long, 1.97" (50.0 mm) maximum diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8471 isolation clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-SPL Hypercardioid Instrument Microphone - 5818 - TMP Pro Distribution
Berlin, CT, USA
High-SPL Hypercardioid Instrument Microphone
5818
High-SPL Hypercardioid Instrument Microphone 5818
A natural in high-SPL applications, the PRO 25ax is tailored for kick drum, percussion, brass, and other highly dynamic instruments. It delivers a warm low-frequency response with excellent presence. Its hypercardioid polar pattern improves isolation of the sound source, delivering superior off-axis rejection for maximum gain before feedback. The included isolation clamp offers versatile mounting options and effective dampening of mechanical noise. ELEMENT: Dynamic POLAR PATTERN: Hypercardioid FREQUENCY RESPONSE: 30-12,000 Hz OPEN CIRCUIT SENSITIVITY: -54 dB (1.9 mV) re 1V at 1 Pa IMPEDANCE: 600 ohms WEIGHT: 8.1 oz (230 g) DIMENSIONS: 4.45" (113.0 mm) long, 1.97" (50.0 mm) maximum diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8471 isolation clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

A natural in high-SPL applications, the PRO 25ax is tailored for kick drum, percussion, brass, and other highly dynamic instruments. It delivers a warm low-frequency response with excellent presence. Its hypercardioid polar pattern improves isolation of the sound source, delivering superior off-axis rejection for maximum gain before feedback. The included isolation clamp offers versatile mounting options and effective dampening of mechanical noise.
ELEMENT: Dynamic
POLAR PATTERN: Hypercardioid
FREQUENCY RESPONSE: 30-12,000 Hz
OPEN CIRCUIT SENSITIVITY: -54 dB (1.9 mV) re 1V at 1 Pa
IMPEDANCE: 600 ohms
WEIGHT: 8.1 oz (230 g)
DIMENSIONS: 4.45" (113.0 mm) long,
1.97" (50.0 mm) maximum diameter
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
ACCESSORIES FURNISHED: AT8471 isolation clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5818
Product Name High-SPL Hypercardioid Instrument Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details