Shure Incorporated SM Series Vocal Microphone SM48-LC

Description
The SM48 unidirectional dynamic microphone is a great performance microphone. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect. The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter. Type Dynamic Frequency Response 55 to 14,000 Hz Polar Pattern Cardioid (unidirectional)-rot ationally symmetrical about microphone axis, uniform with frequency Impedance Microphone rating impedance is 150 ohms (270 ohms actual) for connection to microphone inputs rated at 19 to 300 ohms Output Level (at 1,000 Hz) Open Circuit Voltage: * -57.5 dBV/Pa (1.3 mV) *1 Pa = 94 dB SPL Connector XLR professional audio Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3. Net Weight 370 grams (13.1 oz) Packaged Weight 672 grams (1 lb, 8.5 oz)
Datasheet
Description
The SM48 unidirectional dynamic microphone is a great performance microphone. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect. The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter. Type Dynamic Frequency Response 55 to 14,000 Hz Polar Pattern Cardioid (unidirectional)-rot ationally symmetrical about microphone axis, uniform with frequency Impedance Microphone rating impedance is 150 ohms (270 ohms actual) for connection to microphone inputs rated at 19 to 300 ohms Output Level (at 1,000 Hz) Open Circuit Voltage: * -57.5 dBV/Pa (1.3 mV) *1 Pa = 94 dB SPL Connector XLR professional audio Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3. Net Weight 370 grams (13.1 oz) Packaged Weight 672 grams (1 lb, 8.5 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM Series Vocal Microphone - 6222 - TMP Pro Distribution
Berlin, CT, USA
SM Series Vocal Microphone
6222
SM Series Vocal Microphone 6222
The SM48 unidirectional dynamic microphone is a great performance microphone. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect. The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter. Type Dynamic Frequency Response 55 to 14,000 Hz Polar Pattern Cardioid (unidirectional)-rot ationally symmetrical about microphone axis, uniform with frequency Impedance Microphone rating impedance is 150 ohms (270 ohms actual) for connection to microphone inputs rated at 19 to 300 ohms Output Level (at 1,000 Hz) Open Circuit Voltage: * -57.5 dBV/Pa (1.3 mV) *1 Pa = 94 dB SPL Connector XLR professional audio Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3. Net Weight 370 grams (13.1 oz) Packaged Weight 672 grams (1 lb, 8.5 oz)

The SM48 unidirectional dynamic microphone is a great performance microphone. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound.
The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect.
The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter.
Type
Dynamic
Frequency Response
55 to 14,000 Hz
Polar Pattern
Cardioid (unidirectional)-rotationally symmetrical about microphone axis, uniform with frequency
Impedance
Microphone rating impedance is 150 ohms (270 ohms actual) for connection to microphone inputs rated at 19 to 300 ohms
Output Level (at 1,000 Hz)
Open Circuit Voltage: * -57.5 dBV/Pa (1.3 mV)
*1 Pa = 94 dB SPL
Connector
XLR professional audio
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3.
Net Weight
370 grams (13.1 oz)
Packaged Weight
672 grams (1 lb, 8.5 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6222
Product Name SM Series Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details