TMP Pro Distribution Pro Heavy-Duty Kick Drum Microphone Stand 94959

Description
This compact heavy-duty stand is ideal for miking bass drums, guitar amplifiers, or anywhere else where a low profile mic stand is needed. Improved features include extra-thick steel shafts, ergonomically designed and anodized machined aluminum center clutch, steel leg housing with adjustable heavy-duty leg mounts, and a scratch resistant finish. A solid steel 5/8-27" threaded lug, oversized shock mount locking washer and steel counterweight complete the professional package!
Description
This compact heavy-duty stand is ideal for miking bass drums, guitar amplifiers, or anywhere else where a low profile mic stand is needed. Improved features include extra-thick steel shafts, ergonomically designed and anodized machined aluminum center clutch, steel leg housing with adjustable heavy-duty leg mounts, and a scratch resistant finish. A solid steel 5/8-27" threaded lug, oversized shock mount locking washer and steel counterweight complete the professional package!

Suppliers

Company
Product
Description
Supplier Links
Pro Heavy-Duty Kick Drum Microphone Stand - 94959 - TMP Pro Distribution
Berlin, CT, USA
Pro Heavy-Duty Kick Drum Microphone Stand
94959
Pro Heavy-Duty Kick Drum Microphone Stand 94959
This compact heavy-duty stand is ideal for miking bass drums, guitar amplifiers, or anywhere else where a low profile mic stand is needed. Improved features include extra-thick steel shafts, ergonomically designed and anodized machined aluminum center clutch, steel leg housing with adjustable heavy-duty leg mounts, and a scratch resistant finish. A solid steel 5/8-27" threaded lug, oversized shock mount locking washer and steel counterweight complete the professional package!

This compact heavy-duty stand is ideal for miking bass drums, guitar
amplifiers, or anywhere else where a low profile mic stand is needed.
Improved features include extra-thick steel shafts, ergonomically designed and anodized machined aluminum center clutch, steel leg housing with adjustable heavy-duty leg mounts, and a scratch resistant finish. A solid steel 5/8-27" threaded lug, oversized shock mount locking washer and steel counterweight complete the professional package!

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 94959
Product Name Pro Heavy-Duty Kick Drum Microphone Stand
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details