TMP Pro Distribution Touring Piano Microphone System 80435

Description
The PM40T Touring PianoMic™ System, offering the features and sonic performance of our PM40 PianoMic™ System while offering quick, simple, and easy setup, in a compact airline friendly carry-on case. The PianoMic™ System was designed to revolutionize piano miking and achieve an incredible improvement in piano sound for live and recording applications with no mic stands or booms. There is more gain before feedback, significantly less leakage from surrounding instruments and the same pristine sound quality with the piano lid either up or down. At the heart of the system are two Random Incidence, omnidirectional, 40 kHz High Definition Microphones™. With a frequency response of 4 Hz to 40 kHz, the mics deliver extraordinary impulse response and extremely short diaphragm setting times. In addition, the microphones exhibit no proximity effect, regardless of their distance from the piano strings or soundboard. The mics, when positioned close to the sound source, also provide incredible gain before feedback. Frequency Response: 9Hz to 40kHz ±1dB Polar Patern: Omnidirectional (random incidence) Sensitivity: 15mV/Pa (-36dBV/Pa) Max Acoustic Input: 148dB SPL Noise: 22dB SPL equivalent (A weighted) Dimensions: 64" fully extended, 46" full collapsed
Description
The PM40T Touring PianoMic™ System, offering the features and sonic performance of our PM40 PianoMic™ System while offering quick, simple, and easy setup, in a compact airline friendly carry-on case. The PianoMic™ System was designed to revolutionize piano miking and achieve an incredible improvement in piano sound for live and recording applications with no mic stands or booms. There is more gain before feedback, significantly less leakage from surrounding instruments and the same pristine sound quality with the piano lid either up or down. At the heart of the system are two Random Incidence, omnidirectional, 40 kHz High Definition Microphones™. With a frequency response of 4 Hz to 40 kHz, the mics deliver extraordinary impulse response and extremely short diaphragm setting times. In addition, the microphones exhibit no proximity effect, regardless of their distance from the piano strings or soundboard. The mics, when positioned close to the sound source, also provide incredible gain before feedback. Frequency Response: 9Hz to 40kHz ±1dB Polar Patern: Omnidirectional (random incidence) Sensitivity: 15mV/Pa (-36dBV/Pa) Max Acoustic Input: 148dB SPL Noise: 22dB SPL equivalent (A weighted) Dimensions: 64" fully extended, 46" full collapsed

Suppliers

Company
Product
Description
Supplier Links
Touring Piano Microphone System - 80435 - TMP Pro Distribution
Berlin, CT, USA
Touring Piano Microphone System
80435
Touring Piano Microphone System 80435
The PM40T Touring PianoMic™ System, offering the features and sonic performance of our PM40 PianoMic™ System while offering quick, simple, and easy setup, in a compact airline friendly carry-on case. The PianoMic™ System was designed to revolutionize piano miking and achieve an incredible improvement in piano sound for live and recording applications with no mic stands or booms. There is more gain before feedback, significantly less leakage from surrounding instruments and the same pristine sound quality with the piano lid either up or down. At the heart of the system are two Random Incidence, omnidirectional, 40 kHz High Definition Microphones™. With a frequency response of 4 Hz to 40 kHz, the mics deliver extraordinary impulse response and extremely short diaphragm setting times. In addition, the microphones exhibit no proximity effect, regardless of their distance from the piano strings or soundboard. The mics, when positioned close to the sound source, also provide incredible gain before feedback. Frequency Response: 9Hz to 40kHz ±1dB Polar Patern: Omnidirectional (random incidence) Sensitivity: 15mV/Pa (-36dBV/Pa) Max Acoustic Input: 148dB SPL Noise: 22dB SPL equivalent (A weighted) Dimensions: 64" fully extended, 46" full collapsed

The PM40T Touring PianoMic™ System, offering the features and sonic performance of our PM40 PianoMic™ System while offering quick, simple, and easy setup, in a compact airline friendly carry-on case.
The PianoMic™ System was designed to revolutionize piano miking and achieve an incredible improvement in piano sound for live and recording applications with no mic stands or booms. There is more gain before feedback, significantly less leakage from surrounding instruments and the same pristine sound quality with the piano lid either up or down.
At the heart of the system are two Random Incidence, omnidirectional, 40 kHz High Definition Microphones™. With a frequency response of 4 Hz to 40 kHz, the mics deliver extraordinary impulse response and extremely short diaphragm setting times. In addition, the microphones exhibit no proximity effect, regardless of their distance from the piano strings or soundboard. The mics, when positioned close to the sound source, also provide incredible gain before feedback.
Frequency Response: 9Hz to 40kHz ±1dB
Polar Patern: Omnidirectional (random incidence)
Sensitivity: 15mV/Pa (-36dBV/Pa)
Max Acoustic Input: 148dB SPL
Noise: 22dB SPL equivalent (A weighted)
Dimensions: 64" fully extended, 46" full collapsed

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80435
Product Name Touring Piano Microphone System
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-X Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details