TMP Pro Distribution Datasheets for Audio Amplifiers and Preamplifiers

Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals.  Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance device such as a microphone or instrument pick-up. After pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers.
Audio Amplifiers and Preamplifiers: Learn more

Product Name Notes
4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise...
A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP400 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding...
A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding...
Although an output rating of 2000 W per channel places it at the low end of the FP+ Series, the value-priced FP 4000 has ample reserves for a wide variety...
Ashly's KLR-Series amplifiers are high-efficiency, lightweight, two-channel, high power amplifiers incorporating the latest technologies delivering quality and value for professional performance at an extremely affordable price. Whether your application is...
Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect...
At the heart of the MICROseries range is the innovative MICROzone, a 5-configuration amplifier/controller that provides unequalled flexibility for a wide range of applications with single or multi-location input and...
Atlas Sound AA120 amplifier is a powerful 120 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment. This 6 input unit...
Atlas Sound AA240 amplifier is a powerful 240 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment. This 6 input unit...
Atlas Sound's AA120M is possibly the most versatile mixer/amplifier on the market today. True 3 zone matrixing (main 120W output, 1W output and line level output), 24VDC output with relay...
Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features...
Bogen's C10 is designed for reliable public address. It provides low impedance and distributed level outputs for paging and announcement systems. Features 1 dedicated input and 1 switchable Mic2/Aux input.
Bogen's C20 is designed for reliable public address. It provides low impedance and distributed level outputs for paging and announcement systems. Features 1 dedicated input and 1 switchable Mic2/Aux input.
Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its...
Bogen's PM3180 is an easy and powerful solution for restaurants, bars, hotels, factories or anywhere multiple sources must be driven to multiple zones. 6 levels of priority with auto switching/level...
Bogen's utility amplifiers are designed for long term low-power applications such as headphones and waiting room background music. The GA6A reproduces 30Hz-12kHz and features tone control, Mic and Aux controls,...
Bogen's utility amplifiers are designed for long term low-power applications such as music-on-hold, headphones, and waiting room background music. The GA2 is UL listed and provides a 200Hz-15kHz frequency response.
Careful Parts Selection and Design Focused on Sound Quality The XP-series power amplifiers deliver sound quality that's on a par with top-class models thanks to painstaking circuit design and components...
Connecting and controlling an amplifier for networked systems has now been simplified with Ashly's NE Series amplifiers. Network Enabled (NE) amplifiers offer ease of use, setup and control using standard...
Crown CDi Series amplifiers are professional tools designed and built for installed sound applications. All models are rugged and lightweight, and offer unmatched value in their class. Frequency Response: 20Hz...
Crown's 140MAx PACK is a simple, affordable, user-installed business music system. It comes with everything included, even speaker wire. It features 4 inputs: Phoenix-type, XLR, and dual RCA stereo, all...
Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide...
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. Other features...
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The 4200VCA...
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The 8200VCA...
Crown's CTs amps are designed for ultimate flexibility in the fixed-install world. All models feature Phoenix-style in's and barrier strip out's. They support 16/8/4/2 loads, plus 70/140V distribution. The CTs...
Designed as a cost-effective solution specifically for sound contractors, the ISA Series features versatile loading options and a comprehensive feature make it a rugged power solution for any permanently installed...
Designed for commercial sound systems, the BPA60 drives 8 ohm/25V, 25VCT, and 70V systems. An illuminated on/off power switch is located on its front panel. Rear panel features level control,...
Designed for permanently installed sound systems where rackspace is at a premium, QSC's CX168 provides an unprecedented level of channel density for a multi-channel amplifier. Each pair of channels may...
GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. The hallmarks of the QSC brand - professional audio quality, meticulous engineering,...
High Definition, Serious Impact By applying the full gamut of technology, experience, and resources acquired through the development and production of industry-standard digital mixing consoles and signal processors, as well...
i-Tech HD tour-grade amplifiers feature BSS OmniDrive DSP, a clear LCD screen for easy setup, a global power supply, USB connector for transfering DSP presets, analog/AES/EBU/Cobra Net/HiQnet connectivity, front-panel security,...
Ideal for powering near field monitors or installation sound, the new Servo 120a provides you with "reference-class" audio performance and reliability in a compact package. This single rackspace stereo power...
M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are...
Macro-Tech i Series amplifiers share the dimensions, weight (28lbs) and performance specs of the I-Tech series. Likewise, they feature network connectivity allowing remote monitoring and setting of their internal compressor...
MMA series mixers and mixer/amplifiers provide custom design options via a wide line of available Modules. Common features include 8 MMA™Module ports, a dedicated program input, high/low EQ's, external volume...
More durable and natural sounding than the other "industry standard" instrument mic, the N/D478 is ideal for miking drums, percussion or guitar amplifiers. Its integrated VOB™ technology reduces resonant distortion...
Occupying the middle of the FP+ Series in power ratings for two-channel models, the FP 9000 provides versatility and value across a wide range of applications for full-range cabinets, band-limited...
Peavey's ICA series amplifiers are rugged, hard working models featuring comprehensive protection circuits to deal with real world conditions. Load Fault Correction senses abnormal loads and automatically reduces channel gain...
Power Vector series amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble...
Power Vector wall-mount amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble...
QSC's RMX 4050HD power amplifier represents the state-of-the-art in professional quality performance at an affordable price. Perfectly suited for a wide range of sound reinforcement applications including professional touring, performing...
QSC's RMX 5050 power amplifier represents the state-of-the-art in professional quality performance at an affordable price. Perfectly suited for a wide range of sound reinforcement applications including professional touring, performing...
Small and compact, and engineered for reliability, the Atlas Sound MA40G amplifier is the perfect choice for distributed business paging and background music (BGM) systems, and small to medium speech...
Small and compact, and engineered for reliability, the Atlas Sound MA60G amplifier is the perfect choice for distributed business paging and background music (BGM) systems, and small to medium speech...
Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly what you need. The SRA-Series utilizes state of the art...
TASCAM's MH-8 is the ultimate headphone amplifier for studio, stage and installation. Each of the eight stereo outputs gets 250mW per side with three switchable sources available. Two stereo inputs...
TASCAM's update to their popular line amplifiers results in the LA-80mkII. The new model includes a ±12dB trim control for better matching of levels between components. A signal present LED...
TASCAM's update to their popular line amplifiers results in the LA-81mkII. The new model includes a ±12dB trim control for better matching of levels between components. A signal present LED...
The Atlas Sound AA35, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where...
The Atlas Sound AA60, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where...
The CMX Series is an economical and rugged power amplifier designed to meet the needs of system integrators. It is based upon the proven, rock-solid, reliable performance found in the...
The compact LSR6325P-1 provides exceptional performance for use in applications where accuracy is a must, but space is limited. THX® pm3 Approved. Frequency Response : 70 Hz - 20 kHz...
The Crown 1160A is a high-value amplifier for commercial and industrial audio. It provides 4-ohm and constant-voltage outputs (70V and 100V), along with all necessary features in a simple building-block...
The Crown 180A is a high-value amplifier for commercial and industrial audio. It provides 4-ohm and constant-voltage outputs (70V and 100V), along with all necessary features in a simple building-block...
The Crown 280A is a high-value amplifier for commercial and industrial audio. It provides 4-ohm and constant-voltage outputs (70V and 100V), along with all necessary features in a simple building-block...
The Crown®135MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 135MA provides...
The Crown®160MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 160MA provides...
The CX 2-Channel Series is designed to meet the specialized needs of sound contractors. Eight models have been designed from the ground up, combining QSC's exclusive PowerLight® technology with specific...
The DA-2 drives multiple isolated line feeds from a single input source. It is ideal for driving lines to multiple amps in live sound applications, distributing audio to multiple tape...
The flagship of Lab.gruppen's touring amplifier line, the FP 14000 produces a staggering total output power of 14000 W - an unprecedented achievement in a 2U frame weighing only 12...
The FP 10000Q is the flagship four-channel model in the FP+ Series. At the core of the FP 10000Q's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output...
The fP 2400Q is a lightweight and space-saving four-channel power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. The fP 2400Q...
The fP 3400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Heat and cooling are...
The FP 6000Q is the sister amplifier to the flagship FP 10000Q four-channel model in the FP+ Series. At the core of the FP 6000Q's performance is a breakthrough advance...
The fP 6400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Overall efficiency and heat...
The IP-Six dual-channel amplifiers are ruggedly built from high quality components and feature comprehensive protection circuits to protect your amplifier in the real world. Rated Power 4 ohms bridge: 825...
The IP-Twelve dual-channel amplifiers are ruggedly built from high quality components and feature comprehensive protection circuits to protect your amplifier in the real world. Rated Power 4 ohms bridge: 1850...
The LSR2325P Bi-Amplified Two-Way Model is based on a 5" (132 mm) long excursion woofer and a 1" (25 mm) soft dome tweeter. It includes balanced XLR, balanced 1/4" TRS,...
The LSR2328P Bi-Amplified Two-Way Model is based on an 8" (203 mm) long excursion woofer and a 1" (25 mm) soft dome tweeter. It includes balanced XLR, balanced 1/4" TRS,...
The LSR6328P is the choice for stereo and multi-channel music and post audio applications where accuracy and high SPL are required. THX® pm3 Approved. METAlliance® Certified. Frequency Response : 50...
The PA702 pole-mount amplifier system from Atlas Sound provides an innovative solution for display systems that require local sound reinforcement. Since the first projector was pole mounted in a ceiling,...
The Perfect Match for Your Club Speakers P-Series Power Amplifiers can be used with any loudspeaker system, but if you're using Yamaha's Club Series speakers they will provide optimum power...
The PLX2 series is a range of premium quality, high-power amplifiers designed for the most demanding live performance uses. Built on the third generation of QSC PowerLight® technology, PLX2 amplifiers...
The PowerLight™ 3 Series is designed for the most demanding live audio users, whether in touring rigs or fixed installations. The most requested features of the PowerLight 2 series have...
The PZS 140RA defines the concept of room combining. This versatile matrix mixer allows you to send a single audio source to several rooms, or up to five different sources...
The RMX Series amplifiers give you clean, dynamic power with the legendary QSC sound quality and reliability that pros depend on. The RMX Series deliver unmatched performance at a breakthrough...
The Samson SX1200 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers...
The Samson SX1800 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers...
The Samson SX2400 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers...
The Samson SX2800 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers...
The Samson SX3200 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers...
The TSD-DA13 1x3 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows a balanced mic or line level source to be...
The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs to be...
The versatile FP 7000 supplies power output (2 × 3500 W at 2 ohms) well matched to a wide variety of applications. At the core of the FP 7000's performance...
This amplifier features an ultra compact design requiring only 1RU in height and 1 2 rack wide in space. The 100W into a 70V or 100V distributed system gives the...
TPU series wall-mount amplifiers are designed for telephone paging systems. Automatic level control compensates for varying voice levels and signal-activated paging automatically mutes background music. Other features include built-in night...
XLS Series with Integrated DriveCore™Technology The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability. This high-performance line consists...
XM series multi-channel amplifiers employ current switching technology for a compact and lightweight design. Features include stereo/parallel operation, precise detented attenuators, extensive protection circuitry, XLR and Euro-block inputs, 5-way binding...