Heil Sound Ltd. PR 35 Capsule For Handheld Wireless Transmitters RC-35

Description
The RC 35 contains the 1.5" large dynamic element of the PR 35 which produces a wide frequency response, natural vocal articulation and high rear rejection from the sides and rear. The Heil replacement capsules are interchangeable with any of the screw on type hand held transmitters that receive a 31.3mm/pitch 1.0mm. Some hand held transmitters have a .035 inch hexagonal-head set screw to secure the microphone capsule. If your transmitter has that, loosen the set screw in the handle of the microphone-transmitt er before attempting to unscrew the original capsule. Holding the bottom of the transmitter simply unscrew the original capsule turning it counterclockwise. Carefully remove. The three conductor contact board disconnects the contacts. Avoid touching or damaging the gold plated contacts on the transmitter or the contact board. Screw your new Heil RC Capsule onto the transmitter handle and tighten. This is a product of Heil Sound, Ltd. Microphones utilizing a Heil replacement capsule are subject to performance variations from the original product. This product has not been endorsed or approved by the original manufacturer and the product may not fall within the original manufacturer's warranty. Type: Large 1 1/2" diaphragm dynamic Polar Pattern: Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -52 dB @ 1kH Finish: matte black Net Weight: 5.5 oz
Description
The RC 35 contains the 1.5" large dynamic element of the PR 35 which produces a wide frequency response, natural vocal articulation and high rear rejection from the sides and rear. The Heil replacement capsules are interchangeable with any of the screw on type hand held transmitters that receive a 31.3mm/pitch 1.0mm. Some hand held transmitters have a .035 inch hexagonal-head set screw to secure the microphone capsule. If your transmitter has that, loosen the set screw in the handle of the microphone-transmitt er before attempting to unscrew the original capsule. Holding the bottom of the transmitter simply unscrew the original capsule turning it counterclockwise. Carefully remove. The three conductor contact board disconnects the contacts. Avoid touching or damaging the gold plated contacts on the transmitter or the contact board. Screw your new Heil RC Capsule onto the transmitter handle and tighten. This is a product of Heil Sound, Ltd. Microphones utilizing a Heil replacement capsule are subject to performance variations from the original product. This product has not been endorsed or approved by the original manufacturer and the product may not fall within the original manufacturer's warranty. Type: Large 1 1/2" diaphragm dynamic Polar Pattern: Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -52 dB @ 1kH Finish: matte black Net Weight: 5.5 oz

Suppliers

Company
Product
Description
Supplier Links
PR 35 Capsule For Handheld Wireless Transmitters - 58523 - TMP Pro Distribution
Berlin, CT, USA
PR 35 Capsule For Handheld Wireless Transmitters
58523
PR 35 Capsule For Handheld Wireless Transmitters 58523
The RC 35 contains the 1.5" large dynamic element of the PR 35 which produces a wide frequency response, natural vocal articulation and high rear rejection from the sides and rear. The Heil replacement capsules are interchangeable with any of the screw on type hand held transmitters that receive a 31.3mm/pitch 1.0mm. Some hand held transmitters have a .035 inch hexagonal-head set screw to secure the microphone capsule. If your transmitter has that, loosen the set screw in the handle of the microphone-transmitt er before attempting to unscrew the original capsule. Holding the bottom of the transmitter simply unscrew the original capsule turning it counterclockwise. Carefully remove. The three conductor contact board disconnects the contacts. Avoid touching or damaging the gold plated contacts on the transmitter or the contact board. Screw your new Heil RC Capsule onto the transmitter handle and tighten. This is a product of Heil Sound, Ltd. Microphones utilizing a Heil replacement capsule are subject to performance variations from the original product. This product has not been endorsed or approved by the original manufacturer and the product may not fall within the original manufacturer's warranty. Type: Large 1 1/2" diaphragm dynamic Polar Pattern: Cardioid, uniform front to back discrimination Impedance: 600 Ohms balanced Output Level: -52 dB @ 1kH Finish: matte black Net Weight: 5.5 oz

The RC 35 contains the 1.5" large dynamic element of the PR 35 which produces a wide frequency response, natural vocal articulation and high rear rejection from the sides and rear.
The Heil replacement capsules are interchangeable with any of the screw on type hand held transmitters that receive a 31.3mm/pitch 1.0mm. Some hand held transmitters have a .035 inch hexagonal-head set screw to secure the microphone capsule. If your transmitter has that, loosen the set screw in the handle of the microphone-transmitter before attempting to unscrew the original capsule.
Holding the bottom of the transmitter simply unscrew the original capsule turning it counterclockwise. Carefully remove. The three conductor contact board disconnects the contacts. Avoid touching or damaging the gold plated contacts on the transmitter or the contact board.
Screw your new Heil RC Capsule onto the transmitter handle and tighten.
This is a product of Heil Sound, Ltd. Microphones utilizing a Heil replacement capsule are subject to performance variations from the original product. This product has not been endorsed or approved by the original manufacturer and the product may not fall within the original manufacturer's warranty.
Type: Large 1 1/2" diaphragm dynamic
Polar Pattern: Cardioid, uniform front to back discrimination
Impedance: 600 Ohms balanced
Output Level: -52 dB @ 1kH
Finish: matte black
Net Weight: 5.5 oz

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58523
Product Name PR 35 Capsule For Handheld Wireless Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Commercial Audio Microphones - MDS.DEL - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details