Samson Technologies Corp. Concert 277 Series Dual Handheld Microphone System SW277VSHQ7

Description
Designed for twice the versatility, the Concert 277 offers an additional channel and a second professional microphone, increasing your vocal applications by two-fold. The Concert 277 is a dual channel true diversity UHF wireless system that offers a professional wireless solution for varying vocal applications. We took our incredibly popular Concert 77 series and expanded the flexibility of the handheld configuration to accommodate two separate channels and included two HT7 handheld transmitters. The beauty of the CR277: You can have both channels and transmitters running simultaneously. That means it's ideal for karaoke MCs, bands with multiple vocalists, two DJs at the same event or several presenters at one affair. Plus, with the same reliability and crystal clear operation that's built into every Samson wireless system, you can be sure you're getting exceptional audio reproduction and the most dependable performance available. Featuring a Q7 dynamic microphone capsule, the HT7 provides a high level of accuracy and audio performance thanks to its low mass, neodymium element. The HT7 also employs a tight supercardioid pickup pattern to reduce feedback and effectively reject signals not originating directly in front of the mic capsule. The CR277 true diversity half-rack UHF receiver is at the core of the system. Synthesized PLL frequency control circuitry keeps the signal locked while dual tuned antennas with LEDs monitor the true diversity operation. The receiver also features a front panel display with large multi-segment RF level LED meters and two large rotary volume knobs, one for each channel. Its rear panel features two 1/4-inch outputs, one with a mix option allowing flexible connection options. Thanks to meticulous engineering, state of the art technology and impressive audio capabilities, the CR277 is perfect for any wireless scenario where two voices are better than one.
Description
Designed for twice the versatility, the Concert 277 offers an additional channel and a second professional microphone, increasing your vocal applications by two-fold. The Concert 277 is a dual channel true diversity UHF wireless system that offers a professional wireless solution for varying vocal applications. We took our incredibly popular Concert 77 series and expanded the flexibility of the handheld configuration to accommodate two separate channels and included two HT7 handheld transmitters. The beauty of the CR277: You can have both channels and transmitters running simultaneously. That means it's ideal for karaoke MCs, bands with multiple vocalists, two DJs at the same event or several presenters at one affair. Plus, with the same reliability and crystal clear operation that's built into every Samson wireless system, you can be sure you're getting exceptional audio reproduction and the most dependable performance available. Featuring a Q7 dynamic microphone capsule, the HT7 provides a high level of accuracy and audio performance thanks to its low mass, neodymium element. The HT7 also employs a tight supercardioid pickup pattern to reduce feedback and effectively reject signals not originating directly in front of the mic capsule. The CR277 true diversity half-rack UHF receiver is at the core of the system. Synthesized PLL frequency control circuitry keeps the signal locked while dual tuned antennas with LEDs monitor the true diversity operation. The receiver also features a front panel display with large multi-segment RF level LED meters and two large rotary volume knobs, one for each channel. Its rear panel features two 1/4-inch outputs, one with a mix option allowing flexible connection options. Thanks to meticulous engineering, state of the art technology and impressive audio capabilities, the CR277 is perfect for any wireless scenario where two voices are better than one.

Suppliers

Company
Product
Description
Supplier Links
Concert 277 Series Dual Handheld Microphone System - 58430 - TMP Pro Distribution
Berlin, CT, USA
Concert 277 Series Dual Handheld Microphone System
58430
Concert 277 Series Dual Handheld Microphone System 58430
Designed for twice the versatility, the Concert 277 offers an additional channel and a second professional microphone, increasing your vocal applications by two-fold. The Concert 277 is a dual channel true diversity UHF wireless system that offers a professional wireless solution for varying vocal applications. We took our incredibly popular Concert 77 series and expanded the flexibility of the handheld configuration to accommodate two separate channels and included two HT7 handheld transmitters. The beauty of the CR277: You can have both channels and transmitters running simultaneously. That means it's ideal for karaoke MCs, bands with multiple vocalists, two DJs at the same event or several presenters at one affair. Plus, with the same reliability and crystal clear operation that's built into every Samson wireless system, you can be sure you're getting exceptional audio reproduction and the most dependable performance available. Featuring a Q7 dynamic microphone capsule, the HT7 provides a high level of accuracy and audio performance thanks to its low mass, neodymium element. The HT7 also employs a tight supercardioid pickup pattern to reduce feedback and effectively reject signals not originating directly in front of the mic capsule. The CR277 true diversity half-rack UHF receiver is at the core of the system. Synthesized PLL frequency control circuitry keeps the signal locked while dual tuned antennas with LEDs monitor the true diversity operation. The receiver also features a front panel display with large multi-segment RF level LED meters and two large rotary volume knobs, one for each channel. Its rear panel features two 1/4-inch outputs, one with a mix option allowing flexible connection options. Thanks to meticulous engineering, state of the art technology and impressive audio capabilities, the CR277 is perfect for any wireless scenario where two voices are better than one.

Designed for twice the versatility, the Concert 277 offers an additional channel and a second professional microphone, increasing your vocal applications by two-fold.
The Concert 277 is a dual channel true diversity UHF wireless system that offers a professional wireless solution for varying vocal applications. We took our incredibly popular Concert 77 series and expanded the flexibility of the handheld configuration to accommodate two separate channels and included two HT7 handheld transmitters.
The beauty of the CR277: You can have both channels and transmitters running simultaneously. That means it's ideal for karaoke MCs, bands with multiple vocalists, two DJs at the same event or several presenters at one affair. Plus, with the same reliability and crystal clear operation that's built into every Samson wireless system, you can be sure you're getting exceptional audio reproduction and the most dependable performance available.
Featuring a Q7 dynamic microphone capsule, the HT7 provides a high level of accuracy and audio performance thanks to its low mass, neodymium element. The HT7 also employs a tight supercardioid pickup pattern to reduce feedback and effectively reject signals not originating directly in front of the mic capsule.
The CR277 true diversity half-rack UHF receiver is at the core of the system. Synthesized PLL frequency control circuitry keeps the signal locked while dual tuned antennas with LEDs monitor the true diversity operation. The receiver also features a front panel display with large multi-segment RF level LED meters and two large rotary volume knobs, one for each channel. Its rear panel features two 1/4-inch outputs, one with a mix option allowing flexible connection options.
Thanks to meticulous engineering, state of the art technology and impressive audio capabilities, the CR277 is perfect for any wireless scenario where two voices are better than one.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 58430
Product Name Concert 277 Series Dual Handheld Microphone System
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details