Electro-voice Half-cardioid Pattern Boundary Layer Microphone (White) RE90BW

Description
Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization. Ideal for video and teleconferencing systems, boardrooms, classrooms or houses-of-worship. Delivers every word fully and naturally.
Description
Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization. Ideal for video and teleconferencing systems, boardrooms, classrooms or houses-of-worship. Delivers every word fully and naturally.

Suppliers

Company
Product
Description
Supplier Links
Half-cardioid Pattern Boundary Layer Microphone (White) - 37628 - TMP Pro Distribution
Berlin, CT, USA
Half-cardioid Pattern Boundary Layer Microphone (White)
37628
Half-cardioid Pattern Boundary Layer Microphone (White) 37628
Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization. Ideal for video and teleconferencing systems, boardrooms, classrooms or houses-of-worship. Delivers every word fully and naturally.

Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization. Ideal for video and teleconferencing systems, boardrooms, classrooms or houses-of-worship. Delivers every word fully and naturally.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 37628
Product Name Half-cardioid Pattern Boundary Layer Microphone (White)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details