Shure Incorporated PG Series Instrument Condenser Microphone PG81-XLR

Description
A sensitive, flat response condenser microphone ideal for acoustic instruments. Can be powered by AA battery or phantom power. Microphone Type Condenser (electret bias) Polar Pattern Cardioid (unidirectional), symmetrical about axis Frequency Response 40 to 18,000 Hz Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 600 ohms Sensitivity (at 1000 Hz) -48 dBV/Pa, (4.0 mV), 1 Pascal = 94 dB SPL Electromagnetic Hum Sensitivity -7 dB equivalent SPL in a 1 millioersted field (60 Hz) Switch Built-in On/Off switch Recommended Input Load Impedance 800 ohms minimum Output Clipping Level (1 kHz, 1 % THD) 2000 ohm load -13 dBV (0.22 V) (phantom) -17 dBV (0.14 V) (battery) Maximum SPL 2000 ohm load: 131 dB (phantom), 127 dB (battery) Self-Noise (Equivalent SPL) 20 dB typical, A-weighted Dynamic Range (maximum SPL, 2k ohm load, to A-weighted noise level) 111 dB (phantom); 107 dB (battery) Signal-to-Noise Ratio 68 dB (IEC 651)* at 94 dB SPL Phantom Power Supply Voltage: 11 to 52 Vdc Current Drain: 2.0 mA max at 52 Vdc Maximum External Voltage Applied to Pins 2 and 3 with respect to Pin 1: +52 Vdc Reverse polarity protected to: 100 Vdc Battery Power Recommended: 1.5 V alkaline AA size (NEDA 15A) Life: up to 10,000 hours Connector Three pin professional audio connector (male XLR type) Case Steel and brass construction with black painted finish Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95%. Weight Net: 250 g (8.8 oz) less battery Packaged: 880 g (1 lb 15 oz)
Datasheet
Description
A sensitive, flat response condenser microphone ideal for acoustic instruments. Can be powered by AA battery or phantom power. Microphone Type Condenser (electret bias) Polar Pattern Cardioid (unidirectional), symmetrical about axis Frequency Response 40 to 18,000 Hz Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 600 ohms Sensitivity (at 1000 Hz) -48 dBV/Pa, (4.0 mV), 1 Pascal = 94 dB SPL Electromagnetic Hum Sensitivity -7 dB equivalent SPL in a 1 millioersted field (60 Hz) Switch Built-in On/Off switch Recommended Input Load Impedance 800 ohms minimum Output Clipping Level (1 kHz, 1 % THD) 2000 ohm load -13 dBV (0.22 V) (phantom) -17 dBV (0.14 V) (battery) Maximum SPL 2000 ohm load: 131 dB (phantom), 127 dB (battery) Self-Noise (Equivalent SPL) 20 dB typical, A-weighted Dynamic Range (maximum SPL, 2k ohm load, to A-weighted noise level) 111 dB (phantom); 107 dB (battery) Signal-to-Noise Ratio 68 dB (IEC 651)* at 94 dB SPL Phantom Power Supply Voltage: 11 to 52 Vdc Current Drain: 2.0 mA max at 52 Vdc Maximum External Voltage Applied to Pins 2 and 3 with respect to Pin 1: +52 Vdc Reverse polarity protected to: 100 Vdc Battery Power Recommended: 1.5 V alkaline AA size (NEDA 15A) Life: up to 10,000 hours Connector Three pin professional audio connector (male XLR type) Case Steel and brass construction with black painted finish Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95%. Weight Net: 250 g (8.8 oz) less battery Packaged: 880 g (1 lb 15 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PG Series Instrument Condenser Microphone - 29114 - TMP Pro Distribution
Berlin, CT, USA
PG Series Instrument Condenser Microphone
29114
PG Series Instrument Condenser Microphone 29114
A sensitive, flat response condenser microphone ideal for acoustic instruments. Can be powered by AA battery or phantom power. Microphone Type Condenser (electret bias) Polar Pattern Cardioid (unidirectional), symmetrical about axis Frequency Response 40 to 18,000 Hz Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector Output Impedance (at 1000 Hz) 600 ohms Sensitivity (at 1000 Hz) -48 dBV/Pa, (4.0 mV), 1 Pascal = 94 dB SPL Electromagnetic Hum Sensitivity -7 dB equivalent SPL in a 1 millioersted field (60 Hz) Switch Built-in On/Off switch Recommended Input Load Impedance 800 ohms minimum Output Clipping Level (1 kHz, 1 % THD) 2000 ohm load -13 dBV (0.22 V) (phantom) -17 dBV (0.14 V) (battery) Maximum SPL 2000 ohm load: 131 dB (phantom), 127 dB (battery) Self-Noise (Equivalent SPL) 20 dB typical, A-weighted Dynamic Range (maximum SPL, 2k ohm load, to A-weighted noise level) 111 dB (phantom); 107 dB (battery) Signal-to-Noise Ratio 68 dB (IEC 651)* at 94 dB SPL Phantom Power Supply Voltage: 11 to 52 Vdc Current Drain: 2.0 mA max at 52 Vdc Maximum External Voltage Applied to Pins 2 and 3 with respect to Pin 1: +52 Vdc Reverse polarity protected to: 100 Vdc Battery Power Recommended: 1.5 V alkaline AA size (NEDA 15A) Life: up to 10,000 hours Connector Three pin professional audio connector (male XLR type) Case Steel and brass construction with black painted finish Environmental Conditions This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95%. Weight Net: 250 g (8.8 oz) less battery Packaged: 880 g (1 lb 15 oz)

A sensitive, flat response condenser microphone ideal for acoustic instruments. Can be powered by AA battery or phantom power.
Microphone Type
Condenser (electret bias)
Polar Pattern
Cardioid (unidirectional), symmetrical about axis
Frequency Response
40 to 18,000 Hz
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of microphone output connector
Output Impedance (at 1000 Hz)
600 ohms
Sensitivity (at 1000 Hz)
-48 dBV/Pa, (4.0 mV), 1 Pascal = 94 dB SPL
Electromagnetic Hum Sensitivity
-7 dB equivalent SPL in a 1 millioersted field (60 Hz)
Switch
Built-in On/Off switch
Recommended Input Load Impedance
800 ohms minimum
Output Clipping Level (1 kHz, 1 % THD)
2000 ohm load
-13 dBV (0.22 V) (phantom)
-17 dBV (0.14 V) (battery)
Maximum SPL
2000 ohm load: 131 dB (phantom), 127 dB (battery)
Self-Noise (Equivalent SPL)
20 dB typical, A-weighted
Dynamic Range (maximum SPL, 2k ohm load, to A-weighted noise level)
111 dB (phantom); 107 dB (battery)
Signal-to-Noise Ratio
68 dB (IEC 651)* at 94 dB SPL
Phantom Power
Supply Voltage: 11 to 52 Vdc
Current Drain: 2.0 mA max at 52 Vdc
Maximum External Voltage Applied to Pins 2 and 3 with respect to Pin 1: +52 Vdc
Reverse polarity protected to: 100 Vdc
Battery Power
Recommended: 1.5 V alkaline AA size (NEDA 15A)
Life: up to 10,000 hours
Connector
Three pin professional audio connector (male XLR type)
Case
Steel and brass construction with black painted finish
Environmental Conditions
This microphone operates over a temperature range of -29 to 57 degrees Celsius (-20 to 135 degrees Fahrenheit), and at a relative humidity of 0 to 95%.
Weight
Net: 250 g (8.8 oz) less battery
Packaged: 880 g (1 lb 15 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 29114
Product Name PG Series Instrument Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details