AKG Acoustics GmbH Stage Vocal Condenser Microphone C 5

Description
This professional condenser vocal microphone will make your voice cut through the loudest mix - on any stage. Its cardioid polar pattern ensures maximum gain before feedback and has been optimized for use with in-ear monitor systems. The gold plated transducer case does not only give the microphone a sophisticated esthetic touch but also makes the transducer extremely resistant to corrosion and humidity. The result is superior audio performance. Polar pattern: cardioid Frequency range: 65 Hz to 20 kHz Sensitivity: 4 mV/Pa (-48 dBV ) Max. SPL: 140 / 145 dB SPL (for 1% / 3% THD) Equivalent noise level: 25 dB-A Signal/noise ratio (A-weighted): 69 dB Impedance: <= 200 ohms Recommended load impedance: >= 2.000 ohms Powering: typ. 4.3 mA Power requirement: 9 to 52 V phantom power to DIN 45596 Connector: 3-pin XLR Finish: matte grayish blue Net weight: 345 g (12.2 oz.) Shipping weight: 660 g (1.5 lbs.)
Datasheet
Description
This professional condenser vocal microphone will make your voice cut through the loudest mix - on any stage. Its cardioid polar pattern ensures maximum gain before feedback and has been optimized for use with in-ear monitor systems. The gold plated transducer case does not only give the microphone a sophisticated esthetic touch but also makes the transducer extremely resistant to corrosion and humidity. The result is superior audio performance. Polar pattern: cardioid Frequency range: 65 Hz to 20 kHz Sensitivity: 4 mV/Pa (-48 dBV ) Max. SPL: 140 / 145 dB SPL (for 1% / 3% THD) Equivalent noise level: 25 dB-A Signal/noise ratio (A-weighted): 69 dB Impedance: <= 200 ohms Recommended load impedance: >= 2.000 ohms Powering: typ. 4.3 mA Power requirement: 9 to 52 V phantom power to DIN 45596 Connector: 3-pin XLR Finish: matte grayish blue Net weight: 345 g (12.2 oz.) Shipping weight: 660 g (1.5 lbs.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage Vocal Condenser Microphone - 42741 - TMP Pro Distribution
Berlin, CT, USA
Stage Vocal Condenser Microphone
42741
Stage Vocal Condenser Microphone 42741
This professional condenser vocal microphone will make your voice cut through the loudest mix - on any stage. Its cardioid polar pattern ensures maximum gain before feedback and has been optimized for use with in-ear monitor systems. The gold plated transducer case does not only give the microphone a sophisticated esthetic touch but also makes the transducer extremely resistant to corrosion and humidity. The result is superior audio performance. Polar pattern: cardioid Frequency range: 65 Hz to 20 kHz Sensitivity: 4 mV/Pa (-48 dBV ) Max. SPL: 140 / 145 dB SPL (for 1% / 3% THD) Equivalent noise level: 25 dB-A Signal/noise ratio (A-weighted): 69 dB Impedance: <= 200 ohms Recommended load impedance: >= 2.000 ohms Powering: typ. 4.3 mA Power requirement: 9 to 52 V phantom power to DIN 45596 Connector: 3-pin XLR Finish: matte grayish blue Net weight: 345 g (12.2 oz.) Shipping weight: 660 g (1.5 lbs.)

This professional condenser vocal microphone will make your voice cut through the loudest mix - on any stage. Its cardioid polar pattern ensures maximum gain before feedback and has been optimized for use with in-ear monitor systems.
The gold plated transducer case does not only give the microphone a sophisticated esthetic touch but also makes the transducer extremely resistant to corrosion and humidity. The result is superior audio performance.
Polar pattern: cardioid
Frequency range: 65 Hz to 20 kHz
Sensitivity: 4 mV/Pa (-48 dBV )
Max. SPL: 140 / 145 dB SPL (for 1% / 3% THD)
Equivalent noise level: 25 dB-A
Signal/noise ratio (A-weighted): 69 dB
Impedance: <= 200 ohms
Recommended load impedance: >= 2.000 ohms
Powering: typ. 4.3 mA
Power requirement: 9 to 52 V phantom power to DIN 45596
Connector: 3-pin XLR
Finish: matte grayish blue
Net weight: 345 g (12.2 oz.)
Shipping weight: 660 g (1.5 lbs.)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 42741
Product Name Stage Vocal Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details