Shure Incorporated Microflex Series Lavalier Microphone (Omnidirectional) MX183

Description
Microflex® Lavalier microphones bring a new level of sophistication to personal voice reproduction. Like all Microflex family microphones, the Lavaliers use Shure's interchangeable condenser cartridges, available in cardioid, supercardioid or omnidirectional polar patterns. Compatible with all Shure wireless bodypack transmitters, their high sensitivity and wide frequency response guarantee great sound. Type Condenser (electret bias) Frequency Response 50 to 17,000 Hz Polar Pattern Omnidirectional Output Impedance EIA rated at 150 ohms (180 ohms actual) Open Circuit Sensitivity (at 1 kHz, ref. 1V/Pascal*) -27.5 dB (42.2 mV) All settings -12 dB at 0 gain *1 Pascal = 94 dB SPL Max SPL (1kHz at 1%THD, 1 k ohm load) 116.7 dB All settings +6 dB at 0 gain Equivalent Output Noise (A-weighted) 20.5 dB Signal to Noise Ratio (referenced at 94 dB SPL) 73.5 dB Dynamic Range at 1 k ohm load 96.2 dB 100 dB at 0 gain Power Requirements 11 to 52 Vdc phantom, 2.0 mA Common Mode Rejection 45.0 dB minimum Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector. Environmental Conditions Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Storage Temperature Range: -29 to 74 degrees C (-20 to 165 degrees F) Cable Shielded 1.2 meter (4 ft.) cable terminated with a 4-Pin Female Mini Connector (TA4F)
Datasheet
Description
Microflex® Lavalier microphones bring a new level of sophistication to personal voice reproduction. Like all Microflex family microphones, the Lavaliers use Shure's interchangeable condenser cartridges, available in cardioid, supercardioid or omnidirectional polar patterns. Compatible with all Shure wireless bodypack transmitters, their high sensitivity and wide frequency response guarantee great sound. Type Condenser (electret bias) Frequency Response 50 to 17,000 Hz Polar Pattern Omnidirectional Output Impedance EIA rated at 150 ohms (180 ohms actual) Open Circuit Sensitivity (at 1 kHz, ref. 1V/Pascal*) -27.5 dB (42.2 mV) All settings -12 dB at 0 gain *1 Pascal = 94 dB SPL Max SPL (1kHz at 1%THD, 1 k ohm load) 116.7 dB All settings +6 dB at 0 gain Equivalent Output Noise (A-weighted) 20.5 dB Signal to Noise Ratio (referenced at 94 dB SPL) 73.5 dB Dynamic Range at 1 k ohm load 96.2 dB 100 dB at 0 gain Power Requirements 11 to 52 Vdc phantom, 2.0 mA Common Mode Rejection 45.0 dB minimum Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector. Environmental Conditions Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Storage Temperature Range: -29 to 74 degrees C (-20 to 165 degrees F) Cable Shielded 1.2 meter (4 ft.) cable terminated with a 4-Pin Female Mini Connector (TA4F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Lavalier Microphone (Omnidirectional) - 9313 - TMP Pro Distribution
Berlin, CT, USA
Microflex Series Lavalier Microphone (Omnidirectional)
9313
Microflex Series Lavalier Microphone (Omnidirectional) 9313
Microflex® Lavalier microphones bring a new level of sophistication to personal voice reproduction. Like all Microflex family microphones, the Lavaliers use Shure's interchangeable condenser cartridges, available in cardioid, supercardioid or omnidirectional polar patterns. Compatible with all Shure wireless bodypack transmitters, their high sensitivity and wide frequency response guarantee great sound. Type Condenser (electret bias) Frequency Response 50 to 17,000 Hz Polar Pattern Omnidirectional Output Impedance EIA rated at 150 ohms (180 ohms actual) Open Circuit Sensitivity (at 1 kHz, ref. 1V/Pascal*) -27.5 dB (42.2 mV) All settings -12 dB at 0 gain *1 Pascal = 94 dB SPL Max SPL (1kHz at 1%THD, 1 k ohm load) 116.7 dB All settings +6 dB at 0 gain Equivalent Output Noise (A-weighted) 20.5 dB Signal to Noise Ratio (referenced at 94 dB SPL) 73.5 dB Dynamic Range at 1 k ohm load 96.2 dB 100 dB at 0 gain Power Requirements 11 to 52 Vdc phantom, 2.0 mA Common Mode Rejection 45.0 dB minimum Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector. Environmental Conditions Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Storage Temperature Range: -29 to 74 degrees C (-20 to 165 degrees F) Cable Shielded 1.2 meter (4 ft.) cable terminated with a 4-Pin Female Mini Connector (TA4F)

Microflex® Lavalier microphones bring a new level of sophistication to personal voice reproduction. Like all Microflex family microphones, the Lavaliers use Shure's interchangeable condenser cartridges, available in cardioid, supercardioid or omnidirectional polar patterns. Compatible with all Shure wireless bodypack transmitters, their high sensitivity and wide frequency response guarantee great sound.
Type
Condenser (electret bias)
Frequency Response
50 to 17,000 Hz
Polar Pattern
Omnidirectional
Output Impedance
EIA rated at 150 ohms (180 ohms actual)
Open Circuit Sensitivity (at 1 kHz, ref. 1V/Pascal*)
-27.5 dB (42.2 mV)
All settings -12 dB at 0 gain *1 Pascal = 94 dB SPL
Max SPL (1kHz at 1%THD, 1 k ohm load)
116.7 dB
All settings +6 dB at 0 gain
Equivalent Output Noise (A-weighted)
20.5 dB
Signal to Noise Ratio (referenced at 94 dB SPL)
73.5 dB
Dynamic Range at 1 k ohm load
96.2 dB
100 dB at 0 gain
Power Requirements
11 to 52 Vdc phantom, 2.0 mA
Common Mode Rejection
45.0 dB minimum
Polarity
Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector.
Environmental Conditions
Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F)
Storage Temperature Range: -29 to 74 degrees C (-20 to 165 degrees F)
Cable
Shielded 1.2 meter (4 ft.) cable terminated with a 4-Pin Female Mini Connector (TA4F)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9313
Product Name Microflex Series Lavalier Microphone (Omnidirectional)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details